Silicon Labs Wireless MCU Si1013

Description
Features Industry’s lowest active & sleep currents 160 uA / MHz - active mode 10 nA sleep w/BOD disabled 50 nA sleep w/BOD enabled 300 nA sleep w/internal RTC 600 nA sleep with external crystal LDO voltage regulator 2 uS wake-up time 1.5 uS analog settling time 25 MHz, single-cycle 8051 compatible CPU Integrated sub-GHz RF Transceiver 240–960 MHz -121 dBm sensitivity Max output power +20 dBm FSK, GFSK and OOK modulation
Datasheet
Description
Features Industry’s lowest active & sleep currents 160 uA / MHz - active mode 10 nA sleep w/BOD disabled 50 nA sleep w/BOD enabled 300 nA sleep w/internal RTC 600 nA sleep with external crystal LDO voltage regulator 2 uS wake-up time 1.5 uS analog settling time 25 MHz, single-cycle 8051 compatible CPU Integrated sub-GHz RF Transceiver 240–960 MHz -121 dBm sensitivity Max output power +20 dBm FSK, GFSK and OOK modulation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireless MCU - Si1013 - Silicon Labs
Austin, TX, USA
Wireless MCU
Si1013
Wireless MCU Si1013
Features Industry’s lowest active & sleep currents 160 uA / MHz - active mode 10 nA sleep w/BOD disabled 50 nA sleep w/BOD enabled 300 nA sleep w/internal RTC 600 nA sleep with external crystal LDO voltage regulator 2 uS wake-up time 1.5 uS analog settling time 25 MHz, single-cycle 8051 compatible CPU Integrated sub-GHz RF Transceiver 240–960 MHz -121 dBm sensitivity Max output power +20 dBm FSK, GFSK and OOK modulation

Features

Industry’s lowest active & sleep currents
160 uA / MHz - active mode
10 nA sleep w/BOD disabled
50 nA sleep w/BOD enabled
300 nA sleep w/internal RTC
600 nA sleep with external crystal
LDO voltage regulator
2 uS wake-up time
1.5 uS analog settling time
25 MHz, single-cycle 8051 compatible CPU
Integrated sub-GHz RF Transceiver
240–960 MHz
-121 dBm sensitivity
Max output power +20 dBm
FSK, GFSK and OOK modulation
Supplier's Site Datasheet

Technical Specifications

  Silicon Labs
Product Category Microcontrollers (MCU)
Product Number Si1013
Product Name Wireless MCU
Clock Speed 25 MHz
Bits Other; 12 Bit
Number 4
RAM 0.7680 KB
ROM Type Flash
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BS8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details