Silicon Labs RF Transceiver ICs - SI1003-E-GM2 SI1003-E-GM2

Description
Manufacturer: Silicon Labs Win Source Part Number: 142054-SI1003-E-GM2 Packaging: Tray Type: TxRx + MCU Frequency: 240MHz to 960MHz Protocol: EZRadioPro Memory Size: 32kB Flash, 4.35kB RAM Power - Output: 13dBm Sensitivity: -121dBm Data Rate (Max): 256kbps Current - Receiving: 18.5mA RF Family/Standard: General ISM Modulation: FSK, GFSK, OOK Serial Interfaces: I2C, SPI, UART GPIO: 22 Current - Transmitting: 17mA to 30mA Categories: RF/IF and RFID Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Dimension: 42-VFLGA Exposed Pad Supply Voltage - Operating: 1.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 142054-SI1003-E-GM2 Packaging: Tray Type: TxRx + MCU Frequency: 240MHz to 960MHz Protocol: EZRadioPro Memory Size: 32kB Flash, 4.35kB RAM Power - Output: 13dBm Sensitivity: -121dBm Data Rate (Max): 256kbps Current - Receiving: 18.5mA RF Family/Standard: General ISM Modulation: FSK, GFSK, OOK Serial Interfaces: I2C, SPI, UART GPIO: 22 Current - Transmitting: 17mA to 30mA Categories: RF/IF and RFID Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Dimension: 42-VFLGA Exposed Pad Supply Voltage - Operating: 1.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - SI1003-E-GM2 - 142054-SI1003-E-GM2 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - SI1003-E-GM2
142054-SI1003-E-GM2
RF Transceiver ICs - SI1003-E-GM2 142054-SI1003-E-GM2
Manufacturer: Silicon Labs Win Source Part Number: 142054-SI1003-E-GM2 Packaging: Tray Type: TxRx + MCU Frequency: 240MHz to 960MHz Protocol: EZRadioPro Memory Size: 32kB Flash, 4.35kB RAM Power - Output: 13dBm Sensitivity: -121dBm Data Rate (Max): 256kbps Current - Receiving: 18.5mA RF Family/Standard: General ISM Modulation: FSK, GFSK, OOK Serial Interfaces: I2C, SPI, UART GPIO: 22 Current - Transmitting: 17mA to 30mA Categories: RF/IF and RFID Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Dimension: 42-VFLGA Exposed Pad Supply Voltage - Operating: 1.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 142054-SI1003-E-GM2
Packaging: Tray
Type: TxRx + MCU
Frequency: 240MHz to 960MHz
Protocol: EZRadioPro
Memory Size: 32kB Flash, 4.35kB RAM
Power - Output: 13dBm
Sensitivity: -121dBm
Data Rate (Max): 256kbps
Current - Receiving: 18.5mA
RF Family/Standard: General ISM
Modulation: FSK, GFSK, OOK
Serial Interfaces: I2C, SPI, UART
GPIO: 22
Current - Transmitting: 17mA to 30mA
Categories: RF/IF and RFID
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Dimension: 42-VFLGA Exposed Pad
Supply Voltage - Operating: 1.8 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 142054-SI1003-E-GM2
Product Name RF Transceiver ICs - SI1003-E-GM2
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3110 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details