Silicon Labs RF Transceiver ICs - SI1002-C-GM SI1002-C-GM

Description
Manufacturer: Silicon Labs Win Source Part Number: 1248725-SI1002-C-GM Packaging: Tube Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 42-WFQFN Exposed Pad Frequency: 240MHz ~ 960MHz Operating Supply Voltage: 1.8 V ~ 3.6 V Protocol: EZRadioPro Memory Size: 64kB Flash, 4.35kB RAM Power - Output: 13dBm Sensitivity: -121dBm Current - Receiving: 18.5mA Part Status: Obsolete(EOL) RF Family/Standard: General ISM Modulation: FSK, GFSK, OOK Serial Interfaces: I2C, SPI, UART GPIO: 22 Current - Transmitting: 17mA ~ 30mA Family Name: SI1002 Categories: RF/IF and RFID Manufacturer Homepage: www.silabs.com RoHS State: Request Verification Data Rate (Maximum): 256kbps Alternative Parts (Cross-Reference): SI1002-C-GMR; SI1001-E-GM; SI1002-E-GM; Introduction Date: November 21, 2000 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 1248725-SI1002-C-GM Packaging: Tube Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 42-WFQFN Exposed Pad Frequency: 240MHz ~ 960MHz Operating Supply Voltage: 1.8 V ~ 3.6 V Protocol: EZRadioPro Memory Size: 64kB Flash, 4.35kB RAM Power - Output: 13dBm Sensitivity: -121dBm Current - Receiving: 18.5mA Part Status: Obsolete(EOL) RF Family/Standard: General ISM Modulation: FSK, GFSK, OOK Serial Interfaces: I2C, SPI, UART GPIO: 22 Current - Transmitting: 17mA ~ 30mA Family Name: SI1002 Categories: RF/IF and RFID Manufacturer Homepage: www.silabs.com RoHS State: Request Verification Data Rate (Maximum): 256kbps Alternative Parts (Cross-Reference): SI1002-C-GMR; SI1001-E-GM; SI1002-E-GM; Introduction Date: November 21, 2000 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - SI1002-C-GM - 1248725-SI1002-C-GM - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - SI1002-C-GM
1248725-SI1002-C-GM
RF Transceiver ICs - SI1002-C-GM 1248725-SI1002-C-GM
Manufacturer: Silicon Labs Win Source Part Number: 1248725-SI1002-C-GM Packaging: Tube Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 42-WFQFN Exposed Pad Frequency: 240MHz ~ 960MHz Operating Supply Voltage: 1.8 V ~ 3.6 V Protocol: EZRadioPro Memory Size: 64kB Flash, 4.35kB RAM Power - Output: 13dBm Sensitivity: -121dBm Current - Receiving: 18.5mA Part Status: Obsolete(EOL) RF Family/Standard: General ISM Modulation: FSK, GFSK, OOK Serial Interfaces: I2C, SPI, UART GPIO: 22 Current - Transmitting: 17mA ~ 30mA Family Name: SI1002 Categories: RF/IF and RFID Manufacturer Homepage: www.silabs.com RoHS State: Request Verification Data Rate (Maximum): 256kbps Alternative Parts (Cross-Reference): SI1002-C-GMR; SI1001-E-GM; SI1002-E-GM; Introduction Date: November 21, 2000 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 1248725-SI1002-C-GM
Packaging: Tube
Type: TxRx + MCU
Operating Temperature Range: -40°C ~ 85°C
Package: 42-WFQFN Exposed Pad
Frequency: 240MHz ~ 960MHz
Operating Supply Voltage: 1.8 V ~ 3.6 V
Protocol: EZRadioPro
Memory Size: 64kB Flash, 4.35kB RAM
Power - Output: 13dBm
Sensitivity: -121dBm
Current - Receiving: 18.5mA
Part Status: Obsolete(EOL)
RF Family/Standard: General ISM
Modulation: FSK, GFSK, OOK
Serial Interfaces: I2C, SPI, UART
GPIO: 22
Current - Transmitting: 17mA ~ 30mA
Family Name: SI1002
Categories: RF/IF and RFID
Manufacturer Homepage: www.silabs.com
RoHS State: Request Verification
Data Rate (Maximum): 256kbps
Alternative Parts (Cross-Reference): SI1002-C-GMR; SI1001-E-GM; SI1002-E-GM;
Introduction Date: November 21, 2000
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1248725-SI1002-C-GM
Product Name RF Transceiver ICs - SI1002-C-GM
RFID Product Transceiver
Interface I2C, SPI, UART
Frequency 2.40E8 to 9.60E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details