Win Source Part Number: 1235810-SI1001-E-GM2
Category: RF/IF and RFID>RF Transceiver ICs
Type: TxRx + MCU
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Frequency: 240MHz ~ 960MHz
Protocol: EZRadioPro
Memory Size: 32kB Flash, 4.35kB RAM
Power - Output: 20dBm
Sensitivity: -121dBm
Data Rate (Max): 256kbps
Current - Receiving: 18.5mA
RF Family/Standard: General ISM < 1GHz
Modulation: FSK, GFSK, OOK
Serial Interfaces: I2C, SPI, UART
GPIO: 22
Current - Transmitting: 85mA
Voltage - Supply: 1.8V ~ 3.6V
Package / Case: 42-VFLGA Exposed Pad
Supplier Device Package: 42-LGA (5x7)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.31.0001
Mfr: Silicon Labs
Other Names: SI1001-E-GMR,SI1001-
Base Product Number: SI1001
Product Status: Not For New Designs
| Win Source Electronics | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | 1235810-SI1001-E-GM2R |
| Product Name | RF/IF and RFID - RF Transceiver ICs |
| Package Type | Surface Mount; SMD (SMT) |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 240 to 960 MHz |