Silicon Labs RF/IF and RFID - RF Transceiver ICs SI1001-E-GM2

Description
Win Source Part Number: 1235767-SI1001-E-GM2 Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tray Standard Package: 364 Mounting: SMD (SMT) Frequency: 240MHz ~ 960MHz Protocol: EZRadioPro Memory Size: 32kB Flash, 4.35kB RAM Power - Output: 20dBm Sensitivity: -121dBm Data Rate (Max): 256kbps Current - Receiving: 18.5mA RF Family/Standard: General ISM < 1GHz Modulation: FSK, GFSK, OOK Serial Interfaces: I2C, SPI, UART GPIO: 22 Current - Transmitting: 85mA Voltage - Supply: 1.8V ~ 3.6V Package / Case: 42-VFLGA Exposed Pad Supplier Device Package: 42-LGA (5x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 2 (1 Year) HTSUS: 8542.31.0001 Mfr: Silicon Labs Other Names: SI1001-E-GM,336-2466 -5,SI1001-E-GM Base Product Number: SI1001 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1235767-SI1001-E-GM2 Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tray Standard Package: 364 Mounting: SMD (SMT) Frequency: 240MHz ~ 960MHz Protocol: EZRadioPro Memory Size: 32kB Flash, 4.35kB RAM Power - Output: 20dBm Sensitivity: -121dBm Data Rate (Max): 256kbps Current - Receiving: 18.5mA RF Family/Standard: General ISM < 1GHz Modulation: FSK, GFSK, OOK Serial Interfaces: I2C, SPI, UART GPIO: 22 Current - Transmitting: 85mA Voltage - Supply: 1.8V ~ 3.6V Package / Case: 42-VFLGA Exposed Pad Supplier Device Package: 42-LGA (5x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 2 (1 Year) HTSUS: 8542.31.0001 Mfr: Silicon Labs Other Names: SI1001-E-GM,336-2466 -5,SI1001-E-GM Base Product Number: SI1001 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver ICs - 1235767-SI1001-E-GM2 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver ICs
1235767-SI1001-E-GM2
RF/IF and RFID - RF Transceiver ICs 1235767-SI1001-E-GM2
Win Source Part Number: 1235767-SI1001-E-GM2 Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tray Standard Package: 364 Mounting: SMD (SMT) Frequency: 240MHz ~ 960MHz Protocol: EZRadioPro Memory Size: 32kB Flash, 4.35kB RAM Power - Output: 20dBm Sensitivity: -121dBm Data Rate (Max): 256kbps Current - Receiving: 18.5mA RF Family/Standard: General ISM < 1GHz Modulation: FSK, GFSK, OOK Serial Interfaces: I2C, SPI, UART GPIO: 22 Current - Transmitting: 85mA Voltage - Supply: 1.8V ~ 3.6V Package / Case: 42-VFLGA Exposed Pad Supplier Device Package: 42-LGA (5x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 2 (1 Year) HTSUS: 8542.31.0001 Mfr: Silicon Labs Other Names: SI1001-E-GM,336-2466 -5,SI1001-E-GM Base Product Number: SI1001 Product Status: Not For New Designs

Win Source Part Number: 1235767-SI1001-E-GM2
Category: RF/IF and RFID>RF Transceiver ICs
Type: TxRx + MCU
Package: Tray
Standard Package: 364
Mounting: SMD (SMT)
Frequency: 240MHz ~ 960MHz
Protocol: EZRadioPro
Memory Size: 32kB Flash, 4.35kB RAM
Power - Output: 20dBm
Sensitivity: -121dBm
Data Rate (Max): 256kbps
Current - Receiving: 18.5mA
RF Family/Standard: General ISM < 1GHz
Modulation: FSK, GFSK, OOK
Serial Interfaces: I2C, SPI, UART
GPIO: 22
Current - Transmitting: 85mA
Voltage - Supply: 1.8V ~ 3.6V
Package / Case: 42-VFLGA Exposed Pad
Supplier Device Package: 42-LGA (5x7)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.31.0001
Mfr: Silicon Labs
Other Names: SI1001-E-GM,336-2466-5,SI1001-E-GM
Base Product Number: SI1001
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1235767-SI1001-E-GM2
Product Name RF/IF and RFID - RF Transceiver ICs
Package Type Surface Mount; SMD (SMT)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 240 to 960 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
2 - 18 GHz 10 Watt Transmit/Receive Module - QPF0219 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 2000 to 18000 MHz
View Details