Silicon Labs RF Transceiver ICs - SI1000-E-GM2R SI1000-E-GM2R

Description
Manufacturer: Silicon Labs Win Source Part Number: 848146-SI1000-E-GM2R Features: IC RF Package: Reel - TR Part Status: Not For New Designs Family Name: SI1000 Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) HTSUS: 8542.31.0001 Other Part Number: SI1000-E-GMR, SI1000-E-GMR-ND
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 848146-SI1000-E-GM2R Features: IC RF Package: Reel - TR Part Status: Not For New Designs Family Name: SI1000 Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) HTSUS: 8542.31.0001 Other Part Number: SI1000-E-GMR, SI1000-E-GMR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - SI1000-E-GM2R - 848146-SI1000-E-GM2R - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - SI1000-E-GM2R
848146-SI1000-E-GM2R
RF Transceiver ICs - SI1000-E-GM2R 848146-SI1000-E-GM2R
Manufacturer: Silicon Labs Win Source Part Number: 848146-SI1000-E-GM2R Features: IC RF Package: Reel - TR Part Status: Not For New Designs Family Name: SI1000 Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) HTSUS: 8542.31.0001 Other Part Number: SI1000-E-GMR, SI1000-E-GMR-ND

Manufacturer: Silicon Labs
Win Source Part Number: 848146-SI1000-E-GM2R
Features: IC RF
Package: Reel - TR
Part Status: Not For New Designs
Family Name: SI1000
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
HTSUS: 8542.31.0001
Other Part Number: SI1000-E-GMR, SI1000-E-GMR-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 848146-SI1000-E-GM2R
Product Name RF Transceiver ICs - SI1000-E-GM2R
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
 - 55118J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type Surface Mount
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details