Silicon Labs Development Boards, Kits, Programmers - Evaluation Boards - Sensors SENSOR-PUCK

Description
Win Source Part Number: 1283763-SENSOR-PUCK Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Interface: RF Supplied Contents: Board(s) Embedded: Yes, MCU, 32-Bit Utilized IC / Part: Si1147, Si7013 Sensor Type: Humidity, Optical, Temperature ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Silicon Labs Other Names: 336-3123 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1283763-SENSOR-PUCK Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Interface: RF Supplied Contents: Board(s) Embedded: Yes, MCU, 32-Bit Utilized IC / Part: Si1147, Si7013 Sensor Type: Humidity, Optical, Temperature ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Silicon Labs Other Names: 336-3123 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283763-SENSOR-PUCK - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283763-SENSOR-PUCK
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283763-SENSOR-PUCK
Win Source Part Number: 1283763-SENSOR-PUCK Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Interface: RF Supplied Contents: Board(s) Embedded: Yes, MCU, 32-Bit Utilized IC / Part: Si1147, Si7013 Sensor Type: Humidity, Optical, Temperature ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Silicon Labs Other Names: 336-3123 Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 1283763-SENSOR-PUCK
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Package: Box
Standard Package: 1
Interface: RF
Supplied Contents: Board(s)
Embedded: Yes, MCU, 32-Bit
Utilized IC / Part: Si1147, Si7013
Sensor Type: Humidity, Optical, Temperature
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Silicon Labs
Other Names: 336-3123
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - SENSOR-PUCK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
SENSOR-PUCK
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards SENSOR-PUCK
EVAL BOARD OPTICAL RH TEMP BLE

EVAL BOARD OPTICAL RH TEMP BLE

Supplier's Site
Sheung Wan, Hong Kong
Multiple Function Sensor Development Tools
SENSOR-PUCK
Multiple Function Sensor Development Tools SENSOR-PUCK
Multiple Function Sensor Development Tools Bluetooth Low Energy Sensor Puck with finger tip heart rate, UV Index, ambient light, temperature, and relative humidity sensors

Multiple Function Sensor Development Tools Bluetooth Low Energy Sensor Puck with finger tip heart rate, UV Index, ambient light, temperature, and relative humidity sensors

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283763-SENSOR-PUCK SENSOR-PUCK SENSOR-PUCK
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards Multiple Function Sensor Development Tools
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,LEE-29,FG873,50 OHM / RoHS - TB-413-29+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK2B Lite - AS-RTK2B-LIT-L1L2-SMA-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
LED Development Tools - 1887086 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details