Silicon Labs Microcontroller Development Tools PG23-PK2504A

Description
Silicon Labs PG23-PK2504A
Request a Quote Datasheet
Description
Silicon Labs PG23-PK2504A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontroller Development Tools - 2576334 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontroller Development Tools
2576334
Microcontroller Development Tools 2576334
Silicon Labs PG23-PK2504A

Silicon Labs PG23-PK2504A

Supplier's Site
Development Boards, Kits, Programmers Evaluation Boards Embedded MCU, DSP Evaluation Boards -  - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers Evaluation Boards Embedded MCU, DSP Evaluation Boards
Development Boards, Kits, Programmers Evaluation Boards Embedded MCU, DSP Evaluation Boards
Alternative Parts (Cross-Reference): Cross Manufacturer: Silicon Labs Category: Development Boards, Kits, Programmers Evaluation Boards Embedded MCU, DSP Evaluation Boards Series: Pearl Gecko Package: Box Product Status: Active Type: MCU 32-Bit Core Processor: ARM® Cortex®-M33 Utilized IC / Part: EFM32PG23 Mounting Type: Fixed Contents: Board(s) Board Type: Evaluation Platform

Alternative Parts (Cross-Reference): Cross
Manufacturer: Silicon Labs
Category: Development Boards, Kits, Programmers Evaluation Boards Embedded MCU, DSP Evaluation Boards
Series: Pearl Gecko
Package: Box
Product Status: Active
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M33
Utilized IC / Part: EFM32PG23
Mounting Type: Fixed
Contents: Board(s)
Board Type: Evaluation Platform

Buy Now Datasheet
Embedded MCU, DSP Evaluation Boards - 336-PG23-PK2504A-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
336-PG23-PK2504A-ND
Embedded MCU, DSP Evaluation Boards 336-PG23-PK2504A-ND
EFM32PG23 Pearl Gecko ARM® Cortex®-M33 MCU 32-Bit Embedded Evaluation Board

EFM32PG23 Pearl Gecko ARM® Cortex®-M33 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - PG23-PK2504A - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
PG23-PK2504A
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards PG23-PK2504A
PG23 PRO KIT

PG23 PRO KIT

Supplier's Site
Pro Kit, 32Bit, Arm Cortex-M33 Rohs Compliant Silicon Labs - 46AK4356 - Newark, An Avnet Company
Chicago, IL, United States
Pro Kit, 32Bit, Arm Cortex-M33 Rohs Compliant Silicon Labs
46AK4356
Pro Kit, 32Bit, Arm Cortex-M33 Rohs Compliant Silicon Labs 46AK4356
PRO KIT, 32BIT, ARM CORTEX-M33 ROHS COMPLIANT: YES

PRO KIT, 32BIT, ARM CORTEX-M33 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 2576334 336-PG23-PK2504A-ND PG23-PK2504A 46AK4356
Product Name Microcontroller Development Tools Development Boards, Kits, Programmers Evaluation Boards Embedded MCU, DSP Evaluation Boards Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards Pro Kit, 32Bit, Arm Cortex-M33 Rohs Compliant Silicon Labs
Category Development Suite / Kit Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

FS7 EvaKit - Flow Eval Board FS/OOL + FS7 gas sensor - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
Evaluation and Demonstration Boards and Kits - 448-BTS3050TFDEMOBOARDTOBO1-ND - DigiKey
Specs
Category Developement Board
Supported System Automotive
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
5 suppliers