Silicon Labs Evaluation and Demonstration Boards and Kits - OPENLPPOL-EVB OPENLPPOL-EVB

Description
Manufacturer: Silicon Labs Win Source Part Number: 794344-OPENLPPOL-EVB Main Purpose: Power Management, Current Sensing Supplied Contents: Board(s) Primary Attributes: Single Phase POL, 100 ~ 500kHz Switching frequency Embedded: No Utilized IC / Part: Si8410, Si8512, Si8540 Secondary Attributes: 20 ~ 80% Variable Duty Cycle Family Name: OPENLPPOL Categories: Development Boards, Kits, Programmers Introduction Date: August 31, 2001 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 794344-OPENLPPOL-EVB Main Purpose: Power Management, Current Sensing Supplied Contents: Board(s) Primary Attributes: Single Phase POL, 100 ~ 500kHz Switching frequency Embedded: No Utilized IC / Part: Si8410, Si8512, Si8540 Secondary Attributes: 20 ~ 80% Variable Duty Cycle Family Name: OPENLPPOL Categories: Development Boards, Kits, Programmers Introduction Date: August 31, 2001 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - OPENLPPOL-EVB - 794344-OPENLPPOL-EVB - Win Source Electronics
Laguna Hills, CA, United States
Evaluation and Demonstration Boards and Kits - OPENLPPOL-EVB
794344-OPENLPPOL-EVB
Evaluation and Demonstration Boards and Kits - OPENLPPOL-EVB 794344-OPENLPPOL-EVB
Manufacturer: Silicon Labs Win Source Part Number: 794344-OPENLPPOL-EVB Main Purpose: Power Management, Current Sensing Supplied Contents: Board(s) Primary Attributes: Single Phase POL, 100 ~ 500kHz Switching frequency Embedded: No Utilized IC / Part: Si8410, Si8512, Si8540 Secondary Attributes: 20 ~ 80% Variable Duty Cycle Family Name: OPENLPPOL Categories: Development Boards, Kits, Programmers Introduction Date: August 31, 2001 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 794344-OPENLPPOL-EVB
Main Purpose: Power Management, Current Sensing
Supplied Contents: Board(s)
Primary Attributes: Single Phase POL, 100 ~ 500kHz Switching frequency
Embedded: No
Utilized IC / Part: Si8410, Si8512, Si8540
Secondary Attributes: 20 ~ 80% Variable Duty Cycle
Family Name: OPENLPPOL
Categories: Development Boards, Kits, Programmers
Introduction Date: August 31, 2001
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Management IC Development Tools
OPENLPPOL-EVB
Power Management IC Development Tools OPENLPPOL-EVB
Power Management IC Development Tools Point of Load (POL) 100kHz to 500kHz Ref Design (Si8410, Si8512, Si8540)

Power Management IC Development Tools Point of Load (POL) 100kHz to 500kHz Ref Design (Si8410, Si8512, Si8540)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards
Product Number 794344-OPENLPPOL-EVB OPENLPPOL-EVB
Product Name Evaluation and Demonstration Boards and Kits - OPENLPPOL-EVB Power Management IC Development Tools
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

SFS01 Evaluation Kit - SFS01 EVAKIT - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
Sensor Development Boards and Evaluation Kits - 10212226-00 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
Evaluation Boards - CYBLE-222014-EVAL - Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
View Details
3 suppliers