Silicon Labs RF Transceiver Modules and Modems MGM240PB32VNN3

Description
RF TXRX MOD 802.15.4 BTU.FL SMD
Request a Quote Datasheet
Description
RF TXRX MOD 802.15.4 BTU.FL SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - 336-MGM240PB32VNN3-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
336-MGM240PB32VNN3-ND
RF Transceiver Modules and Modems 336-MGM240PB32VNN3-ND
RF TXRX MOD 802.15.4 BTU.FL SMD

RF TXRX MOD 802.15.4 BTU.FL SMD

Buy Now Datasheet
RF and Wireless RF Transceiver Modules and Modems -  - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless RF Transceiver Modules and Modems
RF and Wireless RF Transceiver Modules and Modems
Alternative Parts (Cross-Reference): Cross Manufacturer: Silicon Labs Category: RF and Wireless RF Transceiver Modules and Modems Package: Cut Tape (CT) Product Status: Active RF Family/Standard: 802.15.4, Bluetooth Modulation: DSSS, GFSK, O-QPSK Frequency: 2.4GHz Data Rate: 2Mbps Power - Output: 20dBm

Alternative Parts (Cross-Reference): Cross
Manufacturer: Silicon Labs
Category: RF and Wireless RF Transceiver Modules and Modems
Package: Cut Tape (CT)
Product Status: Active
RF Family/Standard: 802.15.4, Bluetooth
Modulation: DSSS, GFSK, O-QPSK
Frequency: 2.4GHz
Data Rate: 2Mbps
Power - Output: 20dBm

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - MGM240PB32VNN3 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Transceiver Modules and Modems
MGM240PB32VNN3
RF and Wireless - RF Transceiver Modules and Modems MGM240PB32VNN3
RF TXRX MODULE BT U.FL SMD

RF TXRX MODULE BT U.FL SMD

Supplier's Site
RF Transceiver Modules and Modems - MGM240PB32VNN3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
MGM240PB32VNN3
RF Transceiver Modules and Modems MGM240PB32VNN3
802.15.4, Bluetooth Bluetooth v5.3, Thread, Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount

802.15.4, Bluetooth Bluetooth v5.3, Thread, Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 336-MGM240PB32VNN3-ND MGM240PB32VNN3 MGM240PB32VNN3
Product Name RF Transceiver Modules and Modems RF and Wireless RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
RF Modulation Frequency Shift Key; Phase Shift Key
Radio Technique Direct-Sequence Spread Spectrum
Operating Temperature -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F)
Operating Frequency 2400 MHz 2400 MHz 2400 MHz 2400 MHz
Sensitivity -106 dBm -106 dBm -106 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 7863227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Interface Type Serial Interface; Uart, usb
View Details
3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW1000 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type Surface Mount; QFN
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - 591-1054-ND - DigiKey
Specs
Device Type Rec-Trans
Applications General Purpose
Operating Frequency 850 to 1900 MHz
View Details
2 suppliers
Bluetooth including 4.0 Low Energy HCI Modules for OEM’s - RB2001HM - Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details