Silicon Labs RF Transceiver Modules and Modems MGM13P12F512GE-V2R

Description
RX TXRX MODULE SURFACE MOUNT
Datasheet
Description
RX TXRX MODULE SURFACE MOUNT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - MGM13P12F512GE-V2R - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver Modules and Modems
MGM13P12F512GE-V2R
RF Transceiver Modules and Modems MGM13P12F512GE-V2R
RX TXRX MODULE SURFACE MOUNT

RX TXRX MODULE SURFACE MOUNT

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number MGM13P12F512GE-V2R
Product Name RF Transceiver Modules and Modems
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52832-CIAA-G-RDKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Interface - Drivers, Receivers, Transceivers - 100316QCX - Lingto Electronic Limited
Specs
Device Type Transceiver
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
KBMPS005070 - KBMPS005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
RF Receivers - SI4750-A10-AMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 150 mA
View Details