Silicon Labs RF Transceiver Modules and Modems MGM13P02F512GA-V2

Description
RX TXRX MODULE SURFACE MOUNT
Datasheet
Description
RX TXRX MODULE SURFACE MOUNT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - MGM13P02F512GA-V2 - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver Modules and Modems
MGM13P02F512GA-V2
RF Transceiver Modules and Modems MGM13P02F512GA-V2
RX TXRX MODULE SURFACE MOUNT

RX TXRX MODULE SURFACE MOUNT

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number MGM13P02F512GA-V2
Product Name RF Transceiver Modules and Modems
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52810-QFAA-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Butler Matrix KBM9010180 - KBM9010180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 18000 MHz
View Details
RF Receivers - SI4734-B20-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.1530 to 108 MHz
Bias Current 19.9 mA
View Details