802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Win Source Part Number: 1316352-MGM111A256V2
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Series: Mighty Gecko
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: Zigbee®
Data Rate: 250kbps
Memory Size: 256kB Flash, 32kB RAM
Antenna Type: Integrated, Chip
Power - Output: 10dBm
Sensitivity: -99dBm
Current - Receiving: 9.8mA
Utilized IC / Part: EFR32
RF Family/Standard: 802.15.4
Modulation: DSSS, O-QPSK
Serial Interfaces: I2C, I2S, SPI, UART
Current - Transmitting: 8.2mA
Voltage - Supply: 1.85V ~ 3.8V
Package / Case: 31-SMD Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A992C
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8517.62.0090
Mfr: Silicon Labs
Other Names: 336-4866-6,336-4866-
Base Product Number: MGM111
Product Status: Not For New Designs
802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Chip Surface Mount
RF TXRX MODULE 802.15.4 CHIP SMD
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 336-4866-2-ND | 1316352-MGM111A256V2R | MGM111A256V2R | MGM111A256V2R |
| Product Name | RF Transceiver Modules and Modems | RF/IF and RFID - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| RF Modulation | Phase Shift Key | |||
| Radio Technique | Direct-Sequence Spread Spectrum | |||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | |
| Operating Frequency | 2400 MHz | 2400 MHz | 2400 MHz | |
| Sensitivity | -99 dBm | -99 dBm | -99 dBm |