Silicon Labs Zigbee Modules (802.15.4) ETRX357-P1180

Description
Zigbee Modules (802.15.4)
Description
Zigbee Modules (802.15.4)

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Zigbee Modules (802.15.4)
ETRX357-P1180
Zigbee Modules (802.15.4) ETRX357-P1180
Zigbee Modules (802.15.4)

Zigbee Modules (802.15.4)

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Network and Communication Chips
Product Number ETRX357-P1180
Product Name Zigbee Modules (802.15.4)
Unlock Full Specs
to access all available technical data

Similar Products

Monopulse Comparators RFM060200 - RFM060200 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 20000 MHz
View Details
GPS Antennas - 1248715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF51422-QFAA-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Telecom - 336-1168-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type "38-TFSOP (0.173"", 4.40mm Width)"
View Details