Silicon Labs RF Transceiver ICs - EM3585-RT EM3585-RT

Description
Manufacturer: Silicon Labs Win Source Part Number: 810332-EM3585-RT Packaging: Tray Type: TxRx + MCU Mounting Style: SMD Frequency: 2.4GHz Protocol: Zigbee Memory Size: 512kB Flash, 32kB RAM Power - Output: 8dBm Sensitivity: -102dBm Current - Receiving: 23.5mA ~ 30mA RF Family/Standard: 802.15.4 Modulation: O-QPSK Serial Interfaces: I2C, JTAG, SPI, UART GPIO: 24 Current - Transmitting: 24mA ~ 45mA Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-VFQFN Exposed Pad Data Rate (Maximum): 5Mbps Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 416 MSL Level: 2 (1 Year) Supply Voltage (V): 2.1V ~ 3.6V
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 810332-EM3585-RT Packaging: Tray Type: TxRx + MCU Mounting Style: SMD Frequency: 2.4GHz Protocol: Zigbee Memory Size: 512kB Flash, 32kB RAM Power - Output: 8dBm Sensitivity: -102dBm Current - Receiving: 23.5mA ~ 30mA RF Family/Standard: 802.15.4 Modulation: O-QPSK Serial Interfaces: I2C, JTAG, SPI, UART GPIO: 24 Current - Transmitting: 24mA ~ 45mA Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-VFQFN Exposed Pad Data Rate (Maximum): 5Mbps Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 416 MSL Level: 2 (1 Year) Supply Voltage (V): 2.1V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - EM3585-RT - 810332-EM3585-RT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - EM3585-RT
810332-EM3585-RT
RF Transceiver ICs - EM3585-RT 810332-EM3585-RT
Manufacturer: Silicon Labs Win Source Part Number: 810332-EM3585-RT Packaging: Tray Type: TxRx + MCU Mounting Style: SMD Frequency: 2.4GHz Protocol: Zigbee Memory Size: 512kB Flash, 32kB RAM Power - Output: 8dBm Sensitivity: -102dBm Current - Receiving: 23.5mA ~ 30mA RF Family/Standard: 802.15.4 Modulation: O-QPSK Serial Interfaces: I2C, JTAG, SPI, UART GPIO: 24 Current - Transmitting: 24mA ~ 45mA Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-VFQFN Exposed Pad Data Rate (Maximum): 5Mbps Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 416 MSL Level: 2 (1 Year) Supply Voltage (V): 2.1V ~ 3.6V

Manufacturer: Silicon Labs
Win Source Part Number: 810332-EM3585-RT
Packaging: Tray
Type: TxRx + MCU
Mounting Style: SMD
Frequency: 2.4GHz
Protocol: Zigbee
Memory Size: 512kB Flash, 32kB RAM
Power - Output: 8dBm
Sensitivity: -102dBm
Current - Receiving: 23.5mA ~ 30mA
RF Family/Standard: 802.15.4
Modulation: O-QPSK
Serial Interfaces: I2C, JTAG, SPI, UART
GPIO: 24
Current - Transmitting: 24mA ~ 45mA
Supplier Device Package: 48-QFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 48-VFQFN Exposed Pad
Data Rate (Maximum): 5Mbps
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 416
MSL Level: 2 (1 Year)
Supply Voltage (V): 2.1V ~ 3.6V

Buy Now
RF and Wireless - RF Transceiver ICs - EM3585-RT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
EM3585-RT
RF and Wireless - RF Transceiver ICs EM3585-RT
IC RF TXRX+MCU 802.15.4 48VFQFN

IC RF TXRX+MCU 802.15.4 48VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 810332-EM3585-RT EM3585-RT
Product Name RF Transceiver ICs - EM3585-RT RF and Wireless - RF Transceiver ICs
Package Type Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -102 dBm -102 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3210 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Buffers, Drivers, Receivers, Transceivers - 74LVTH646MSA - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 24-TSSOP (0.173\", 4.40mm Width)
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details