Silicon Labs RF/IF and RFID - RF Transceiver ICs EM3581-RT

Description
Win Source Part Number: 1217286-EM3581-RT Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tray Standard Package: 416 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Zigbee® Memory Size: 256kB Flash, 32kB RAM Power - Output: 8dBm Sensitivity: -102dBm Data Rate (Max): 5Mbps Current - Receiving: 23.5mA ~ 30mA RF Family/Standard: 802.15.4 Modulation: O-QPSK Serial Interfaces: I2C, JTAG, SPI, UART GPIO: 24 Current - Transmitting: 24mA ~ 45mA Voltage - Supply: 2.1V ~ 3.6V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): EM3581RT; ECCN: 5A992C Fake Threat In the Open Market: 85 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Silicon Labs Other Names: 336-5364,EM3581-RT-N D,-EM3581 Base Product Number: EM358 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1217286-EM3581-RT Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tray Standard Package: 416 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Zigbee® Memory Size: 256kB Flash, 32kB RAM Power - Output: 8dBm Sensitivity: -102dBm Data Rate (Max): 5Mbps Current - Receiving: 23.5mA ~ 30mA RF Family/Standard: 802.15.4 Modulation: O-QPSK Serial Interfaces: I2C, JTAG, SPI, UART GPIO: 24 Current - Transmitting: 24mA ~ 45mA Voltage - Supply: 2.1V ~ 3.6V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): EM3581RT; ECCN: 5A992C Fake Threat In the Open Market: 85 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Silicon Labs Other Names: 336-5364,EM3581-RT-N D,-EM3581 Base Product Number: EM358 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver ICs - 1217286-EM3581-RT - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver ICs
1217286-EM3581-RT
RF/IF and RFID - RF Transceiver ICs 1217286-EM3581-RT
Win Source Part Number: 1217286-EM3581-RT Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tray Standard Package: 416 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Zigbee® Memory Size: 256kB Flash, 32kB RAM Power - Output: 8dBm Sensitivity: -102dBm Data Rate (Max): 5Mbps Current - Receiving: 23.5mA ~ 30mA RF Family/Standard: 802.15.4 Modulation: O-QPSK Serial Interfaces: I2C, JTAG, SPI, UART GPIO: 24 Current - Transmitting: 24mA ~ 45mA Voltage - Supply: 2.1V ~ 3.6V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): EM3581RT; ECCN: 5A992C Fake Threat In the Open Market: 85 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Silicon Labs Other Names: 336-5364,EM3581-RT-N D,-EM3581 Base Product Number: EM358 Product Status: Not For New Designs

Win Source Part Number: 1217286-EM3581-RT
Category: RF/IF and RFID>RF Transceiver ICs
Type: TxRx + MCU
Package: Tray
Standard Package: 416
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: Zigbee®
Memory Size: 256kB Flash, 32kB RAM
Power - Output: 8dBm
Sensitivity: -102dBm
Data Rate (Max): 5Mbps
Current - Receiving: 23.5mA ~ 30mA
RF Family/Standard: 802.15.4
Modulation: O-QPSK
Serial Interfaces: I2C, JTAG, SPI, UART
GPIO: 24
Current - Transmitting: 24mA ~ 45mA
Voltage - Supply: 2.1V ~ 3.6V
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-QFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): EM3581RT;
ECCN: 5A992C
Fake Threat In the Open Market: 85 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Other Names: 336-5364,EM3581-RT-ND,-EM3581
Base Product Number: EM358
Product Status: Not For New Designs

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - EM3581-RT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
EM3581-RT
RF and Wireless - RF Transceiver ICs EM3581-RT
IC RF TXRX+MCU 802.15.4 48VFQFN

IC RF TXRX+MCU 802.15.4 48VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 1217286-EM3581-RT EM3581-RT
Product Name RF/IF and RFID - RF Transceiver ICs RF and Wireless - RF Transceiver ICs
Package Type Surface Mount; SMD (SMT)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -102 dBm -102 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
 - 55118J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type Surface Mount
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details