Silicon Labs RF Transceiver ICs - EM357-ZRTR EM357-ZRTR

Description
Manufacturer: Silicon Labs Win Source Part Number: 802502-EM357-ZRTR Packaging: Reel Type: TxRx + MCU Mounting Style: SMD Frequency: 2.4GHz Protocol: Zigbee Memory Size: 192kB Flash, 12kB RAM Power - Output: 8dBm Sensitivity: -102dBm Current - Receiving: 22mA ~ 28.5mA RF Family/Standard: 802.15.4 Modulation: O-QPSK Serial Interfaces: I2C, JTAG, SPI, UART GPIO: 24 Current - Transmitting: 21.5mA ~ 43.5mA Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-VFQFN Exposed Pad Data Rate (Maximum): 5Mbps Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 2 (1 Year) Supply Voltage (V): 2.1V ~ 3.6V
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 802502-EM357-ZRTR Packaging: Reel Type: TxRx + MCU Mounting Style: SMD Frequency: 2.4GHz Protocol: Zigbee Memory Size: 192kB Flash, 12kB RAM Power - Output: 8dBm Sensitivity: -102dBm Current - Receiving: 22mA ~ 28.5mA RF Family/Standard: 802.15.4 Modulation: O-QPSK Serial Interfaces: I2C, JTAG, SPI, UART GPIO: 24 Current - Transmitting: 21.5mA ~ 43.5mA Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-VFQFN Exposed Pad Data Rate (Maximum): 5Mbps Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 2 (1 Year) Supply Voltage (V): 2.1V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - EM357-ZRTR - 802502-EM357-ZRTR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - EM357-ZRTR
802502-EM357-ZRTR
RF Transceiver ICs - EM357-ZRTR 802502-EM357-ZRTR
Manufacturer: Silicon Labs Win Source Part Number: 802502-EM357-ZRTR Packaging: Reel Type: TxRx + MCU Mounting Style: SMD Frequency: 2.4GHz Protocol: Zigbee Memory Size: 192kB Flash, 12kB RAM Power - Output: 8dBm Sensitivity: -102dBm Current - Receiving: 22mA ~ 28.5mA RF Family/Standard: 802.15.4 Modulation: O-QPSK Serial Interfaces: I2C, JTAG, SPI, UART GPIO: 24 Current - Transmitting: 21.5mA ~ 43.5mA Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-VFQFN Exposed Pad Data Rate (Maximum): 5Mbps Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 2 (1 Year) Supply Voltage (V): 2.1V ~ 3.6V

Manufacturer: Silicon Labs
Win Source Part Number: 802502-EM357-ZRTR
Packaging: Reel
Type: TxRx + MCU
Mounting Style: SMD
Frequency: 2.4GHz
Protocol: Zigbee
Memory Size: 192kB Flash, 12kB RAM
Power - Output: 8dBm
Sensitivity: -102dBm
Current - Receiving: 22mA ~ 28.5mA
RF Family/Standard: 802.15.4
Modulation: O-QPSK
Serial Interfaces: I2C, JTAG, SPI, UART
GPIO: 24
Current - Transmitting: 21.5mA ~ 43.5mA
Supplier Device Package: 48-QFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 48-VFQFN Exposed Pad
Data Rate (Maximum): 5Mbps
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 2 (1 Year)
Supply Voltage (V): 2.1V ~ 3.6V

Buy Now
RF and Wireless - RF Transceiver ICs - EM357-ZRTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
EM357-ZRTR
RF and Wireless - RF Transceiver ICs EM357-ZRTR
IC RF TXRX+MCU 802.15.4 48VFQFN

IC RF TXRX+MCU 802.15.4 48VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 802502-EM357-ZRTR EM357-ZRTR
Product Name RF Transceiver ICs - EM357-ZRTR RF and Wireless - RF Transceiver ICs
Package Type Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVCH162245APAG - 858054-74LVCH162245APAG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details