Silicon Labs RF and Wireless - RF Transceiver ICs EM357-RTR

Description
IC RF TXRX+MCU 802.15.4 48VFQFN
Datasheet
Description
IC RF TXRX+MCU 802.15.4 48VFQFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Transceiver ICs - EM357-RTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
EM357-RTR
RF and Wireless - RF Transceiver ICs EM357-RTR
IC RF TXRX+MCU 802.15.4 48VFQFN

IC RF TXRX+MCU 802.15.4 48VFQFN

Supplier's Site
Rf Transceiver, 2.5Ghz, -40 To 85Deg C; Data Rate Silicon Labs - 74AC9489 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transceiver, 2.5Ghz, -40 To 85Deg C; Data Rate Silicon Labs
74AC9489
Rf Transceiver, 2.5Ghz, -40 To 85Deg C; Data Rate Silicon Labs 74AC9489
RF TRANSCEIVER, 2.5GHZ, -40 TO 85DEG C; Data Rate:5Mbps; RF / IF Modulation:O-QPSK; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Receiving Current:26.5mA; RF IC Case Style:QFN; No. of Pins:48Pins; Supply Voltage Min:2.1V; Supply RoHS Compliant: Yes

RF TRANSCEIVER, 2.5GHZ, -40 TO 85DEG C; Data Rate:5Mbps; RF / IF Modulation:O-QPSK; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Receiving Current:26.5mA; RF IC Case Style:QFN; No. of Pins:48Pins; Supply Voltage Min:2.1V; Supply RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category RF Transceivers RF Transceivers
Product Number EM357-RTR 74AC9489
Product Name RF and Wireless - RF Transceiver ICs Rf Transceiver, 2.5Ghz, -40 To 85Deg C; Data Rate Silicon Labs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 to 2500 MHz
Data Rate 5000 kbps 5000 kbps
Sensitivity -102 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCXZ245MTCX - 857951-74LCXZ245MTCX - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details