Silicon Labs RF/IF and RFID - RF Transceiver ICs EM357-IRT

Description
Win Source Part Number: 981718-EM357-IRT Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tray Standard Package: 416 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Zigbee® Memory Size: 192kB Flash, 12kB RAM Power - Output: 8dBm Sensitivity: -102dBm Current - Receiving: 22mA ~ 28.5mA RF Family/Standard: 802.15.4 Modulation: O-QPSK Serial Interfaces: I2C, JTAG, SPI, UART GPIO: 24 Current - Transmitting: 21.5mA ~ 43.5mA Voltage - Supply: 2.1V ~ 3.6V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A992C Fake Threat In the Open Market: 52 pct. MSL Level: 2 (1 Year) HTSUS: 8542.31.0001 Mfr: Silicon Labs Base Product Number: EM357 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 981718-EM357-IRT Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tray Standard Package: 416 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Zigbee® Memory Size: 192kB Flash, 12kB RAM Power - Output: 8dBm Sensitivity: -102dBm Current - Receiving: 22mA ~ 28.5mA RF Family/Standard: 802.15.4 Modulation: O-QPSK Serial Interfaces: I2C, JTAG, SPI, UART GPIO: 24 Current - Transmitting: 21.5mA ~ 43.5mA Voltage - Supply: 2.1V ~ 3.6V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A992C Fake Threat In the Open Market: 52 pct. MSL Level: 2 (1 Year) HTSUS: 8542.31.0001 Mfr: Silicon Labs Base Product Number: EM357 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver ICs - 981718-EM357-IRT - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver ICs
981718-EM357-IRT
RF/IF and RFID - RF Transceiver ICs 981718-EM357-IRT
Win Source Part Number: 981718-EM357-IRT Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tray Standard Package: 416 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Zigbee® Memory Size: 192kB Flash, 12kB RAM Power - Output: 8dBm Sensitivity: -102dBm Current - Receiving: 22mA ~ 28.5mA RF Family/Standard: 802.15.4 Modulation: O-QPSK Serial Interfaces: I2C, JTAG, SPI, UART GPIO: 24 Current - Transmitting: 21.5mA ~ 43.5mA Voltage - Supply: 2.1V ~ 3.6V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A992C Fake Threat In the Open Market: 52 pct. MSL Level: 2 (1 Year) HTSUS: 8542.31.0001 Mfr: Silicon Labs Base Product Number: EM357 Product Status: Not For New Designs

Win Source Part Number: 981718-EM357-IRT
Category: RF/IF and RFID>RF Transceiver ICs
Type: TxRx + MCU
Package: Tray
Standard Package: 416
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: Zigbee®
Memory Size: 192kB Flash, 12kB RAM
Power - Output: 8dBm
Sensitivity: -102dBm
Current - Receiving: 22mA ~ 28.5mA
RF Family/Standard: 802.15.4
Modulation: O-QPSK
Serial Interfaces: I2C, JTAG, SPI, UART
GPIO: 24
Current - Transmitting: 21.5mA ~ 43.5mA
Voltage - Supply: 2.1V ~ 3.6V
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-QFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A992C
Fake Threat In the Open Market: 52 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.31.0001
Mfr: Silicon Labs
Base Product Number: EM357
Product Status: Not For New Designs

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - EM357-IRT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
EM357-IRT
RF and Wireless - RF Transceiver ICs EM357-IRT
IEEE 802.15.4 2.4GHZ SOC

IEEE 802.15.4 2.4GHZ SOC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 981718-EM357-IRT EM357-IRT
Product Name RF/IF and RFID - RF Transceiver ICs RF and Wireless - RF Transceiver ICs
Package Type Surface Mount; SMD (SMT)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -102 dBm -102 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8 - 12 GHz 12 Watt Transmit/Receive Module - QPF5001 - Qorvo
Specs
Applications Military / Defense
Package Type Surface Mount; Overmold SMT
Features RoHS
View Details