Win Source Part Number: 986704-EM3555-IRT
Category: RF/IF and RFID>RF Transceiver ICs
Package: Tray
Standard Package: 416
ECCN: 5A992C
Fake Threat In the Open Market: 74 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.31.0001
Mfr: Silicon Labs
Other Names: -EM3555-IRT
Base Product Number: EM3555
| Win Source Electronics | |
|---|---|
| Product Category | RF Modules |
| Product Number | 986704-EM3555-IRT |
| Product Name | RF/IF and RFID - RF Transceiver ICs |
| Device Type | Rec-Trans |