Silicon Labs RF Transceiver ICs - EM260-RTY EM260-RTY

Description
Manufacturer: Silicon Labs Win Source Part Number: 1036286-EM260-RTY Packaging: Tray Type: TxRx + MCU Frequency: 2.4GHz Protocol: Zigbee Power - Output: 2.5dBm Sensitivity: -99dBm Current - Receiving: 36mA RF Family/Standard: 802.15.4 Serial Interfaces: SPI, UART Current - Transmitting: 36mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 40-VFQFN Exposed Pad Supply Voltage - Operating: 2.1 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 1036286-EM260-RTY Packaging: Tray Type: TxRx + MCU Frequency: 2.4GHz Protocol: Zigbee Power - Output: 2.5dBm Sensitivity: -99dBm Current - Receiving: 36mA RF Family/Standard: 802.15.4 Serial Interfaces: SPI, UART Current - Transmitting: 36mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 40-VFQFN Exposed Pad Supply Voltage - Operating: 2.1 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - EM260-RTY - 1036286-EM260-RTY - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - EM260-RTY
1036286-EM260-RTY
RF Transceiver ICs - EM260-RTY 1036286-EM260-RTY
Manufacturer: Silicon Labs Win Source Part Number: 1036286-EM260-RTY Packaging: Tray Type: TxRx + MCU Frequency: 2.4GHz Protocol: Zigbee Power - Output: 2.5dBm Sensitivity: -99dBm Current - Receiving: 36mA RF Family/Standard: 802.15.4 Serial Interfaces: SPI, UART Current - Transmitting: 36mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 40-VFQFN Exposed Pad Supply Voltage - Operating: 2.1 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 1036286-EM260-RTY
Packaging: Tray
Type: TxRx + MCU
Frequency: 2.4GHz
Protocol: Zigbee
Power - Output: 2.5dBm
Sensitivity: -99dBm
Current - Receiving: 36mA
RF Family/Standard: 802.15.4
Serial Interfaces: SPI, UART
Current - Transmitting: 36mA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 40-VFQFN Exposed Pad
Supply Voltage - Operating: 2.1 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now
RF and Wireless - RF Transceiver ICs - EM260-RTY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
EM260-RTY
RF and Wireless - RF Transceiver ICs EM260-RTY
IC RF TXRX+MCU 802.15.4 40VFQFN

IC RF TXRX+MCU 802.15.4 40VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 1036286-EM260-RTY EM260-RTY
Product Name RF Transceiver ICs - EM260-RTY RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -99 dBm -99 dBm
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ABT543/QLA - Rochester Electronics
Specs
Package Type Surface Mount
View Details
2 suppliers
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details