Silicon Labs RF Transceiver ICs - EM260-RTR EM260-RTR

Description
Manufacturer: Silicon Labs Win Source Part Number: 051151-EM260-RTR Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Zigbee Power - Output: 2.5dBm Sensitivity: -99dBm Current - Receiving: 36mA RF Family/Standard: 802.15.4 Serial Interfaces: SPI, UART Current - Transmitting: 36mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 40-VFQFN Exposed Pad Supply Voltage - Operating: 2.1 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 051151-EM260-RTR Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Zigbee Power - Output: 2.5dBm Sensitivity: -99dBm Current - Receiving: 36mA RF Family/Standard: 802.15.4 Serial Interfaces: SPI, UART Current - Transmitting: 36mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 40-VFQFN Exposed Pad Supply Voltage - Operating: 2.1 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - EM260-RTR - 051151-EM260-RTR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - EM260-RTR
051151-EM260-RTR
RF Transceiver ICs - EM260-RTR 051151-EM260-RTR
Manufacturer: Silicon Labs Win Source Part Number: 051151-EM260-RTR Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Zigbee Power - Output: 2.5dBm Sensitivity: -99dBm Current - Receiving: 36mA RF Family/Standard: 802.15.4 Serial Interfaces: SPI, UART Current - Transmitting: 36mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 40-VFQFN Exposed Pad Supply Voltage - Operating: 2.1 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 051151-EM260-RTR
Packaging: Reel - TR
Type: TxRx + MCU
Frequency: 2.4GHz
Protocol: Zigbee
Power - Output: 2.5dBm
Sensitivity: -99dBm
Current - Receiving: 36mA
RF Family/Standard: 802.15.4
Serial Interfaces: SPI, UART
Current - Transmitting: 36mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 40-VFQFN Exposed Pad
Supply Voltage - Operating: 2.1 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now
RF and Wireless - RF Transceiver ICs - EM260-RTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
EM260-RTR
RF and Wireless - RF Transceiver ICs EM260-RTR
IC RF TXRX+MCU 802.15.4 40VFQFN

IC RF TXRX+MCU 802.15.4 40VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 051151-EM260-RTR EM260-RTR
Product Name RF Transceiver ICs - EM260-RTR RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -99 dBm -99 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVT162244BDGG,118 - 1040618-74LVT162244BDGG,118 - Win Source Electronics
Specs
Package Type Surface Mount; SMD (SMT)
Features RoHS
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8 - 12 GHz 5 Watt Transmit / Receive Module - QPF5005 - Qorvo
Specs
Applications Military / Defense
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details