Silicon Labs RF Transceiver ICs - EM250-RT EM250-RT

Description
Manufacturer: Silicon Labs Win Source Part Number: 918026-EM250-RT Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad Package: Tray Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Not For New Designs Family Name: EM250 Categories: RF/IF and RFID Case / Package: 48-QFN (7x7) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 416 MSL Level: 2 (1 Year) HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 918026-EM250-RT Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad Package: Tray Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Not For New Designs Family Name: EM250 Categories: RF/IF and RFID Case / Package: 48-QFN (7x7) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 416 MSL Level: 2 (1 Year) HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - EM250-RT - 918026-EM250-RT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - EM250-RT
918026-EM250-RT
RF Transceiver ICs - EM250-RT 918026-EM250-RT
Manufacturer: Silicon Labs Win Source Part Number: 918026-EM250-RT Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad Package: Tray Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Not For New Designs Family Name: EM250 Categories: RF/IF and RFID Case / Package: 48-QFN (7x7) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 416 MSL Level: 2 (1 Year) HTSUS: 8542.31.0001

Manufacturer: Silicon Labs
Win Source Part Number: 918026-EM250-RT
Operating Temperature Range: -40°C ~ 85°C
Features: IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Package: Tray
Package: 48-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: EM250
Categories: RF/IF and RFID
Case / Package: 48-QFN (7x7)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 416
MSL Level: 2 (1 Year)
HTSUS: 8542.31.0001

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - EM250-RT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
EM250-RT
RF and Wireless - RF Transceiver ICs EM250-RT
IC RF TXRX+MCU 802.15.4 40VFQFN

IC RF TXRX+MCU 802.15.4 40VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 918026-EM250-RT EM250-RT
Product Name RF Transceiver ICs - EM250-RT RF and Wireless - RF Transceiver ICs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz
Data Rate 12000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3000 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Buffers, Drivers, Receivers, Transceivers - 74LVTH646MSA - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 24-TSSOP (0.173\", 4.40mm Width)
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details