Silicon Labs RF Transceiver ICs - EM2420-RTR EM2420-RTR

Description
Manufacturer: Silicon Labs Win Source Part Number: 807767-EM2420-RTR Packaging: Reel Type: TxRx Only Mounting Style: SMD Frequency: 2.4GHz Protocol: Zigbee Power - Output: -3dBm Sensitivity: -94dBm Current - Receiving: 19.7mA Part Status: Obsolete (End Of Life) RF Family/Standard: 802.15.4 Current - Transmitting: 17.4mA Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-QLP Data Rate (Maximum): 250kbps Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 2 (1 Year) Supply Voltage (V): 2.1V ~ 3.6V
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 807767-EM2420-RTR Packaging: Reel Type: TxRx Only Mounting Style: SMD Frequency: 2.4GHz Protocol: Zigbee Power - Output: -3dBm Sensitivity: -94dBm Current - Receiving: 19.7mA Part Status: Obsolete (End Of Life) RF Family/Standard: 802.15.4 Current - Transmitting: 17.4mA Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-QLP Data Rate (Maximum): 250kbps Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 2 (1 Year) Supply Voltage (V): 2.1V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - EM2420-RTR - 807767-EM2420-RTR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - EM2420-RTR
807767-EM2420-RTR
RF Transceiver ICs - EM2420-RTR 807767-EM2420-RTR
Manufacturer: Silicon Labs Win Source Part Number: 807767-EM2420-RTR Packaging: Reel Type: TxRx Only Mounting Style: SMD Frequency: 2.4GHz Protocol: Zigbee Power - Output: -3dBm Sensitivity: -94dBm Current - Receiving: 19.7mA Part Status: Obsolete (End Of Life) RF Family/Standard: 802.15.4 Current - Transmitting: 17.4mA Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-QLP Data Rate (Maximum): 250kbps Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 2 (1 Year) Supply Voltage (V): 2.1V ~ 3.6V

Manufacturer: Silicon Labs
Win Source Part Number: 807767-EM2420-RTR
Packaging: Reel
Type: TxRx Only
Mounting Style: SMD
Frequency: 2.4GHz
Protocol: Zigbee
Power - Output: -3dBm
Sensitivity: -94dBm
Current - Receiving: 19.7mA
Part Status: Obsolete (End Of Life)
RF Family/Standard: 802.15.4
Current - Transmitting: 17.4mA
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 48-QLP
Data Rate (Maximum): 250kbps
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 2 (1 Year)
Supply Voltage (V): 2.1V ~ 3.6V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 807767-EM2420-RTR
Product Name RF Transceiver ICs - EM2420-RTR
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products