Silicon Labs RF and Wireless - RF Transceiver ICs EFR32MG24B010F1536IM40-BR

Description
MG24, 2.4 GHZ, 1536KB FLASH, 256
Description
MG24, 2.4 GHZ, 1536KB FLASH, 256
Datasheet Summary
Powered by GS/AI

The EFR32MG24B010F1536IM40-BR is a low-power RF transceiver integrated circuit designed for wireless communication in IoT applications. It features a 32-bit ARM Cortex-M33 core operating at up to 78 MHz, with 1536 kB of flash memory and 256 kB of RAM, making it suitable for demanding applications. The device supports multiple wireless protocols, including Matter, OpenThread, Zigbee, and Bluetooth 5.3, enabling versatile connectivity options. This transceiver operates in the 2.4 GHz frequency band and offers a maximum transmit power of 10 dBm. It has a sensitivity of -105.4 dBm at 250 kbps O-QPSK DSSS and -97.6 dBm at 1 Mbps GFSK, ensuring reliable communication over various distances. The device is designed for energy efficiency, with low active and sleep currents, making it ideal for battery-operated devices. The EFR32MG24B010F1536IM40-BR includes a Secure Vault for enhanced security features, such as hardware cryptographic acceleration and a true random number generator. It also provides a wide range of peripherals, including ADCs, timers, and communication interfaces, which facilitate integration into various applications, such as smart home devices, lighting, and building automation. The product is available in a compact QFN40 package, suitable for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The EFR32MG24B010F1536IM40-BR is a low-power RF transceiver integrated circuit designed for wireless communication in IoT applications. It features a 32-bit ARM Cortex-M33 core operating at up to 78 MHz, with 1536 kB of flash memory and 256 kB of RAM, making it suitable for demanding applications. The device supports multiple wireless protocols, including Matter, OpenThread, Zigbee, and Bluetooth 5.3, enabling versatile connectivity options. This transceiver operates in the 2.4 GHz frequency band and offers a maximum transmit power of 10 dBm. It has a sensitivity of -105.4 dBm at 250 kbps O-QPSK DSSS and -97.6 dBm at 1 Mbps GFSK, ensuring reliable communication over various distances. The device is designed for energy efficiency, with low active and sleep currents, making it ideal for battery-operated devices. The EFR32MG24B010F1536IM40-BR includes a Secure Vault for enhanced security features, such as hardware cryptographic acceleration and a true random number generator. It also provides a wide range of peripherals, including ADCs, timers, and communication interfaces, which facilitate integration into various applications, such as smart home devices, lighting, and building automation. The product is available in a compact QFN40 package, suitable for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Transceiver ICs - EFR32MG24B010F1536IM40-BR - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Transceiver ICs
EFR32MG24B010F1536IM40-BR
RF and Wireless - RF Transceiver ICs EFR32MG24B010F1536IM40-BR
MG24, 2.4 GHZ, 1536KB FLASH, 256

MG24, 2.4 GHZ, 1536KB FLASH, 256

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Transceivers
Product Number EFR32MG24B010F1536IM40-BR
Product Name RF and Wireless - RF Transceiver ICs
Operating Frequency 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details