Silicon Labs Connectors,Interconnects EFR32MG24A410F1536IM48-B

Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Protocol: MII Modulation: FSK, GFSK, OOK Frequency: 15 MHz Data Rate (Max): 10.3Gbps
Request a Quote Datasheet
Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Protocol: MII Modulation: FSK, GFSK, OOK Frequency: 15 MHz Data Rate (Max): 10.3Gbps
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Protocol: MII Modulation: FSK, GFSK, OOK Frequency: 15 MHz Data Rate (Max): 10.3Gbps

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Protocol: MII
Modulation: FSK, GFSK, OOK
Frequency: 15 MHz
Data Rate (Max): 10.3Gbps

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - EFR32MG24A410F1536IM48-B - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Transceiver ICs
EFR32MG24A410F1536IM48-B
RF and Wireless - RF Transceiver ICs EFR32MG24A410F1536IM48-B
MG24, 2.4 GHZ, 1536KB FLASH, 256

MG24, 2.4 GHZ, 1536KB FLASH, 256

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category RF Transceivers RF Transceivers
Product Number EFR32MG24A410F1536IM48-B
Product Name Connectors,Interconnects RF and Wireless - RF Transceiver ICs
Operating Frequency 15 MHz 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3210 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details