Silicon Labs Mcu, 32Bit, 40Mhz, Qfn-48; Product Range Silicon Labs EFR32MG1P232F256GM48-C0

Description
MCU, 32BIT, 40MHZ, QFN-48; Product Range:EFR32 Family EFR32MG Series Microcontrollers; Architecture:ARM Cortex-M4; MCU Core Size:32bit; Program Memory Size:256KB; RAM Memory Size:32KB; CPU Speed:40MHz; No. of I/O s:31I/O s; MCU Case RoHS Compliant: Yes
Datasheet
Description
MCU, 32BIT, 40MHZ, QFN-48; Product Range:EFR32 Family EFR32MG Series Microcontrollers; Architecture:ARM Cortex-M4; MCU Core Size:32bit; Program Memory Size:256KB; RAM Memory Size:32KB; CPU Speed:40MHz; No. of I/O s:31I/O s; MCU Case RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mcu, 32Bit, 40Mhz, Qfn-48; Product Range Silicon Labs - 74AC9478 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 40Mhz, Qfn-48; Product Range Silicon Labs
74AC9478
Mcu, 32Bit, 40Mhz, Qfn-48; Product Range Silicon Labs 74AC9478
MCU, 32BIT, 40MHZ, QFN-48; Product Range:EFR32 Family EFR32MG Series Microcontrollers; Architecture:ARM Cortex-M4; MCU Core Size:32bit; Program Memory Size:256KB; RAM Memory Size:32KB; CPU Speed:40MHz; No. of I/O s:31I/O s; MCU Case RoHS Compliant: Yes

MCU, 32BIT, 40MHZ, QFN-48; Product Range:EFR32 Family EFR32MG Series Microcontrollers; Architecture:ARM Cortex-M4; MCU Core Size:32bit; Program Memory Size:256KB; RAM Memory Size:32KB; CPU Speed:40MHz; No. of I/O s:31I/O s; MCU Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Microcontrollers (MCU)
Product Number 74AC9478
Product Name Mcu, 32Bit, 40Mhz, Qfn-48; Product Range Silicon Labs
Data Bus 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Embedded Microcontroller MCU - 879-BCM20707UA1KFFB4G - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2S, SPI, UART
Package Type Other; Tray
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details