MCU, 32BIT, 40MHZ, QFN-32; Product Range:EFR32 Family EFR32MG Series Microcontrollers; Architecture:ARM Cortex-M4; MCU Core Size:32bit; Program Memory Size:256KB; RAM Memory Size:32KB; CPU Speed:40MHz; No. of I/O s:16I/O s; MCU Case RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 74AC9477 |
| Product Name | Mcu, 32Bit, 40Mhz, Qfn-32; Product Range Silicon Labs |
| Data Bus | 32 Bit |