Silicon Labs RF Transceiver ICs - EFR32MG1B232F256GM32-C0 EFR32MG1B232F256GM32-C0

Description
Manufacturer: Silicon Labs Win Source Part Number: 870257-EFR32MG1B232F 256GM32-C0 Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 32-VFQFN Exposed Pad Package: Tray Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Not For New Designs Family Name: EFR32MG1B232 Categories: RF/IF and RFID Case / Package: 32-QFN (5x5) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 870257-EFR32MG1B232F 256GM32-C0 Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 32-VFQFN Exposed Pad Package: Tray Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Not For New Designs Family Name: EFR32MG1B232 Categories: RF/IF and RFID Case / Package: 32-QFN (5x5) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - EFR32MG1B232F256GM32-C0 - 870257-EFR32MG1B232F256GM32-C0 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - EFR32MG1B232F256GM32-C0
870257-EFR32MG1B232F256GM32-C0
RF Transceiver ICs - EFR32MG1B232F256GM32-C0 870257-EFR32MG1B232F256GM32-C0
Manufacturer: Silicon Labs Win Source Part Number: 870257-EFR32MG1B232F 256GM32-C0 Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 32-VFQFN Exposed Pad Package: Tray Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Not For New Designs Family Name: EFR32MG1B232 Categories: RF/IF and RFID Case / Package: 32-QFN (5x5) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001

Manufacturer: Silicon Labs
Win Source Part Number: 870257-EFR32MG1B232F256GM32-C0
Operating Temperature Range: -40°C ~ 85°C
Features: IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 32-VFQFN Exposed Pad
Package: Tray
Package: 32-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: EFR32MG1B232
Categories: RF/IF and RFID
Case / Package: 32-QFN (5x5)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 490
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - EFR32MG1B232F256GM32-C0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
EFR32MG1B232F256GM32-C0
RF and Wireless - RF Transceiver ICs EFR32MG1B232F256GM32-C0
IC RF TXRX+MCU 802.15.4 32VFQFN

IC RF TXRX+MCU 802.15.4 32VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 870257-EFR32MG1B232F256GM32-C0 EFR32MG1B232F256GM32-C0
Product Name RF Transceiver ICs - EFR32MG1B232F256GM32-C0 RF and Wireless - RF Transceiver ICs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz
Data Rate 250 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Buffers, Drivers, Receivers, Transceivers - 74LVTH646MSA - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 24-TSSOP (0.173\", 4.40mm Width)
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details