Win Source Part Number: 1056966-EFR32MG13P73
Category: RF/IF and RFID>RF Transceiver ICs
Type: TxRx + MCU
Package: Tray
Standard Package: 260
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: Bluetooth v5.0, Thread, Zigbee®
Memory Size: 512kB Flash, 64kB RAM
Power - Output: 19dBm
Sensitivity: -126dBm
Data Rate (Max): 2Mbps
Current - Receiving: 8.4mA ~ 10.2mA
RF Family/Standard: 802.15.4, Bluetooth
Modulation: 2GFSK, ASK, BPSK, DPSK, DSSS, GFSK, OOK, OQPSK
Serial Interfaces: I2S, SPI, UART
GPIO: 31
Current - Transmitting: 8.5mA
Voltage - Supply: 1.8V ~ 3.8V
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-QFN (7x7)
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): EFR32MG13P732F512IM4
ECCN: 5A992C
Fake Threat In the Open Market: 85 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Other Names: 336-4101
Base Product Number: EFR32MG13P732
IC RF TXRX+MCU 802.15.4 48VFQFN
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 1056966-EFR32MG13P732F512IM48-C | EFR32MG13P732F512IM48-C |
| Product Name | RF/IF and RFID - RF Transceiver ICs | RF and Wireless - RF Transceiver ICs |
| Package Type | Surface Mount; SMD (SMT) | |
| Operating Temperature | -40.0 to 125.0 C (-40.0 to 257.0 F) | |
| Operating Frequency | 2400 MHz | |
| Sensitivity | -126 dBm |