Silicon Labs RF and Wireless - RF Transceiver ICs EFR32MG13P732F512IM32-DR

Description
Win Source Part Number: 1354054-EFR32MG13P73 2F512IM32-DR Category: RF and Wireless - RF Transceiver ICs Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 53 pct. Type: TxRx + MCU MSL Level: 2 (1 Year) Mfr: Silicon Labs Series: Mighty Gecko Package: Tape & Reel Product Status: Active Frequency: 2.4GHz ~ 2.4835GHz Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-RQFN (5x5) Base Product Number: EFR32MG13P732 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: 5A992C Voltage - Supply: 1.8V ~ 3.8V Memory Size: 512kB Flash, 64kB RAM RF Family/Standard: 802.15.4, Bluetooth Protocol: Bluetooth v5.0, Thread, Zigbee® Modulation: 2FSK, 4FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, MSK, OOK, OQPSK Power - Output: 19dBm Sensitivity: -103.3dBm Serial Interfaces: I²C, I²S, SPI, IrDA, UART, USART Current - Receiving: 8.4mA ~ 14mA Current - Transmitting: 8.5mA ~ 134.3mA Data Rate (Max): 2Mbps GPIO: 16
Request a Quote
Description
Win Source Part Number: 1354054-EFR32MG13P73 2F512IM32-DR Category: RF and Wireless - RF Transceiver ICs Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 53 pct. Type: TxRx + MCU MSL Level: 2 (1 Year) Mfr: Silicon Labs Series: Mighty Gecko Package: Tape & Reel Product Status: Active Frequency: 2.4GHz ~ 2.4835GHz Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-RQFN (5x5) Base Product Number: EFR32MG13P732 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: 5A992C Voltage - Supply: 1.8V ~ 3.8V Memory Size: 512kB Flash, 64kB RAM RF Family/Standard: 802.15.4, Bluetooth Protocol: Bluetooth v5.0, Thread, Zigbee® Modulation: 2FSK, 4FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, MSK, OOK, OQPSK Power - Output: 19dBm Sensitivity: -103.3dBm Serial Interfaces: I²C, I²S, SPI, IrDA, UART, USART Current - Receiving: 8.4mA ~ 14mA Current - Transmitting: 8.5mA ~ 134.3mA Data Rate (Max): 2Mbps GPIO: 16
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EFR32MG13P732F512IM32-DR is a multi-protocol wireless system-on-chip (SoC) designed for IoT applications. It operates in the 2.4 GHz frequency range and supports various protocols including Bluetooth v5.0, Zigbee, and Thread. The device features a 32-bit ARM Cortex-M4 processor with a maximum operating frequency of 40 MHz, 512 kB of flash memory, and 64 kB of RAM, making it suitable for complex applications requiring efficient processing and memory management. This SoC integrates a power amplifier capable of delivering up to 19 dBm of output power, ensuring robust wireless communication. It also boasts low power consumption, with receiving currents ranging from 8.4 mA to 14 mA and transmitting currents from 8.5 mA to 134.3 mA, depending on the output power settings. The device is designed for a wide operating voltage range of 1.8V to 3.8V and is available in a compact 32-VFQFN package. The EFR32MG13P732F512IM32-DR is suitable for applications in connected home devices, health and wellness monitoring, and building automation, among others. Its advanced features, including a low-energy sensor interface and a variety of serial communication interfaces, enhance its versatility for different project requirements. The operating temperature range extends from -40°C to 125°C, making it suitable for harsh environments.

Datasheet Summary
Powered by GS/AI

The EFR32MG13P732F512IM32-DR is a multi-protocol wireless system-on-chip (SoC) designed for IoT applications. It operates in the 2.4 GHz frequency range and supports various protocols including Bluetooth v5.0, Zigbee, and Thread. The device features a 32-bit ARM Cortex-M4 processor with a maximum operating frequency of 40 MHz, 512 kB of flash memory, and 64 kB of RAM, making it suitable for complex applications requiring efficient processing and memory management. This SoC integrates a power amplifier capable of delivering up to 19 dBm of output power, ensuring robust wireless communication. It also boasts low power consumption, with receiving currents ranging from 8.4 mA to 14 mA and transmitting currents from 8.5 mA to 134.3 mA, depending on the output power settings. The device is designed for a wide operating voltage range of 1.8V to 3.8V and is available in a compact 32-VFQFN package. The EFR32MG13P732F512IM32-DR is suitable for applications in connected home devices, health and wellness monitoring, and building automation, among others. Its advanced features, including a low-energy sensor interface and a variety of serial communication interfaces, enhance its versatility for different project requirements. The operating temperature range extends from -40°C to 125°C, making it suitable for harsh environments.

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Transceiver ICs - 1354054-EFR32MG13P732F512IM32-DR - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Transceiver ICs
1354054-EFR32MG13P732F512IM32-DR
RF and Wireless - RF Transceiver ICs 1354054-EFR32MG13P732F512IM32-DR
Win Source Part Number: 1354054-EFR32MG13P73 2F512IM32-DR Category: RF and Wireless - RF Transceiver ICs Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 53 pct. Type: TxRx + MCU MSL Level: 2 (1 Year) Mfr: Silicon Labs Series: Mighty Gecko Package: Tape & Reel Product Status: Active Frequency: 2.4GHz ~ 2.4835GHz Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-RQFN (5x5) Base Product Number: EFR32MG13P732 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: 5A992C Voltage - Supply: 1.8V ~ 3.8V Memory Size: 512kB Flash, 64kB RAM RF Family/Standard: 802.15.4, Bluetooth Protocol: Bluetooth v5.0, Thread, Zigbee® Modulation: 2FSK, 4FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, MSK, OOK, OQPSK Power - Output: 19dBm Sensitivity: -103.3dBm Serial Interfaces: I²C, I²S, SPI, IrDA, UART, USART Current - Receiving: 8.4mA ~ 14mA Current - Transmitting: 8.5mA ~ 134.3mA Data Rate (Max): 2Mbps GPIO: 16

Win Source Part Number: 1354054-EFR32MG13P732F512IM32-DR
Category: RF and Wireless - RF Transceiver ICs
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 53 pct.
Type: TxRx + MCU
MSL Level: 2 (1 Year)
Mfr: Silicon Labs
Series: Mighty Gecko
Package: Tape & Reel
Product Status: Active
Frequency: 2.4GHz ~ 2.4835GHz
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-RQFN (5x5)
Base Product Number: EFR32MG13P732
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: 5A992C
Voltage - Supply: 1.8V ~ 3.8V
Memory Size: 512kB Flash, 64kB RAM
RF Family/Standard: 802.15.4, Bluetooth
Protocol: Bluetooth v5.0, Thread, Zigbee®
Modulation: 2FSK, 4FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, MSK, OOK, OQPSK
Power - Output: 19dBm
Sensitivity: -103.3dBm
Serial Interfaces: I²C, I²S, SPI, IrDA, UART, USART
Current - Receiving: 8.4mA ~ 14mA
Current - Transmitting: 8.5mA ~ 134.3mA
Data Rate (Max): 2Mbps
GPIO: 16

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - EFR32MG13P732F512IM32-DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
EFR32MG13P732F512IM32-DR
RF and Wireless - RF Transceiver ICs EFR32MG13P732F512IM32-DR
MIGHTY GECKO QFN32 2.4 GHZ 512KB

MIGHTY GECKO QFN32 2.4 GHZ 512KB

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 1354054-EFR32MG13P732F512IM32-DR EFR32MG13P732F512IM32-DR
Product Name RF and Wireless - RF Transceiver ICs RF and Wireless - RF Transceiver ICs
Package Type 32-VFQFN Exposed Pad
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F) -40.0 to 125.0 C (-40.0 to 257.0 F)
Operating Frequency 2400 to 2484 MHz 2400 to 2484 MHz
Sensitivity -103 dBm -103 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details