Silicon Labs RF Transceiver ICs EFR32FG23B021F512IM48-C

Description
IC RF TXRX+MCU WIFI 48QFN
Request a Quote Datasheet
Description
IC RF TXRX+MCU WIFI 48QFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 336-EFR32FG23B021F512IM48-C-ND - DigiKey
Thief River Falls, MN, United States
IC RF TXRX+MCU WIFI 48QFN

IC RF TXRX+MCU WIFI 48QFN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 336-EFR32FG23B021F512IM48-C-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Interface USART
Operating Frequency 169 to 928 MHz
Data Rate 2000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9240300 - KBM9240300 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 24000 to 30000 MHz
View Details
GPS Antennas - 554247 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF52811-QCAA-R7DKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Modems - ICs and Modules - SI2417-C-FT-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details