Silicon Labs RF Transceiver ICs EFR32FG23B020F512IM40-CR

Description
IC RF TXRX+MCU WIFI 40QFN
Request a Quote Datasheet
Description
IC RF TXRX+MCU WIFI 40QFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 336-EFR32FG23B020F512IM40-CRTR-ND - DigiKey
Thief River Falls, MN, United States
IC RF TXRX+MCU WIFI 40QFN

IC RF TXRX+MCU WIFI 40QFN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 336-EFR32FG23B020F512IM40-CRTR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Interface USART
Operating Frequency 169 to 928 MHz
Data Rate 2000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

17.7 - 21.2 GHz K-Band Quad 4x2 Rx Beamformer IC - AWMF-0238 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 17700 to 21200 MHz
View Details
Telecom - SI3210-E-FMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 38-VFQFN Exposed Pad
View Details
Butler Matrix KBM9180400 - KBM9180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details