Silicon Labs RF Transceiver ICs EFR32FG23B020F512IM40-C

Description
IC RF TXRX+MCU WIFI 40QFN
Request a Quote Datasheet
Description
IC RF TXRX+MCU WIFI 40QFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 336-EFR32FG23B020F512IM40-C-ND - DigiKey
Thief River Falls, MN, United States
IC RF TXRX+MCU WIFI 40QFN

IC RF TXRX+MCU WIFI 40QFN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 336-EFR32FG23B020F512IM40-C-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Interface USART
Operating Frequency 169 to 928 MHz
Data Rate 2000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RI-TRP-DR2B 32mm Glass Transponder Multipage - RI-TRP-DR2B-40 - Texas Instruments
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 0.1342 MHz
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
3 suppliers
8.5 - 10.55 GHz X-Band Dual Rx Single Tx Beamformer - AWS-0103 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 8500 to 10550 MHz
View Details
RF Receivers - SI4629-A10-AMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 240 MHz
Package Type 48-VFQFN Exposed Pad
View Details
KBMPS005070 - KBMPS005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details