Silicon Labs RF Transceiver ICs EFR32FG23B010F512IM40-CR

Description
IC RF TXRX+MCU WIFI 40QFN
Request a Quote Datasheet
Description
IC RF TXRX+MCU WIFI 40QFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 336-EFR32FG23B010F512IM40-CRTR-ND - DigiKey
Thief River Falls, MN, United States
IC RF TXRX+MCU WIFI 40QFN

IC RF TXRX+MCU WIFI 40QFN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 336-EFR32FG23B010F512IM40-CRTR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Interface USART
Operating Frequency 169 to 928 MHz
Data Rate 2000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LE1-O17Q24-R-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
RF Receivers - SI4705-D60-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 64 to 108 MHz
Bias Current 10.5 mA
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Dipole antenna for 450MHz radio - AS-ANT-DIP-450MHZ-00SMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -20 to 65 C (-4 to 149 F)
View Details