Silicon Labs RF Transceiver ICs EFR32FG23A020F512GM40-C

Description
IC RF TXRX+MCU WIFI 40QFN
Request a Quote Datasheet
Description
IC RF TXRX+MCU WIFI 40QFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 336-EFR32FG23A020F512GM40-C-ND - DigiKey
Thief River Falls, MN, United States
IC RF TXRX+MCU WIFI 40QFN

IC RF TXRX+MCU WIFI 40QFN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 336-EFR32FG23A020F512GM40-C-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Interface USART
Operating Frequency 169 to 928 MHz
Data Rate 2000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 1248665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
Interface - Drivers, Receivers, Transceivers - AM26C32CN - Lingto Electronic Limited
Specs
Device Type Transceiver
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
RF Transceiver ICs - 4823-NRF52811-QCAA-R7DKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
RF Receivers - 863-SI47912A2GE1AMRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 1492 MHz
View Details