MCU, 32BIT, CORTEX-M4, 40MHZ, QFN-48; Product Range:EFR32 Family EFR32FG Series Microcontrollers; Architecture:ARM Cortex-M4; Program Memory Size:256KB; RAM Memory Size:32KB; CPU Speed:40MHz; No. of I/O s:31I/O s; MCU Case Style:QFN;RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 91Y4564 |
| Product Name | Mcu, 32Bit, Cortex-M4, 40Mhz, Qfn-48; Product Range Silicon Labs |
| Data Bus | 32 Bit |