IC RF TxRx + MCU 802.15.4 Flex Gecko 169MHz ~ 915MHz 32-VFQFN Exposed Pad
| DigiKey | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | EFR32FG1V131F256GM32-C0R-ND |
| Product Name | RF Transceiver ICs |
| Device Type | Transceiver |
| Technology | Flex Gecko |
| Operating Frequency | 169 to 915 MHz |
| Data Rate | 1000 kbps |