IC RF TxRx + MCU 802.15.4, General ISM < 1GHz Flex Gecko 2.4GHz ~ 2.4835GHz 48-VFQFN Exposed Pad
| DigiKey | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | EFR32FG13P232F512GM48-DR-ND |
| Product Name | RF Transceiver ICs |
| Device Type | Transceiver |
| Technology | Flex Gecko |
| Interface | USART |
| Operating Frequency | 2400 to 2484 MHz |
| Data Rate | 2000 kbps |