Silicon Labs RF Transceiver ICs EFR32FG13P232F512GM32-C

Description
IC RF TxRx + MCU 802.15.4 Flex Gecko 169MHz, 433MHz, 868MHz, 915MHz 32-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU 802.15.4 Flex Gecko 169MHz, 433MHz, 868MHz, 915MHz 32-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 336-4424-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
336-4424-ND
RF Transceiver ICs 336-4424-ND
IC RF TxRx + MCU 802.15.4 Flex Gecko 169MHz, 433MHz, 868MHz, 915MHz 32-VFQFN Exposed Pad

IC RF TxRx + MCU 802.15.4 Flex Gecko 169MHz, 433MHz, 868MHz, 915MHz 32-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 336-4424-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Flex Gecko
Interface USART
Operating Frequency 169 to 915 MHz
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 2097275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
Integrated Circuits (ICs) - Receivers & Transceivers - 74LVC4245AD - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Transceiver
View Details
RF Transceiver ICs - 4823-NRF51822-CFAC-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Switches - AS211-334 - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Technology General Purpose
Supply Voltage Other; 3V
Operating Frequency 100 to 4000 MHz
View Details
2 suppliers