Silicon Labs Mcu, 32Bit, 40Mhz, Qfn-32; Product Range Silicon Labs EFR32FG13P231F512GM48-D

Description
MCU, 32BIT, 40MHZ, QFN-32; Product Range:EFR32 Family EFR32FG Series Microcontrollers; Architecture:ARM Cortex-M4; MCU Core Size:32bit; Program Memory Size:512KB; RAM Memory Size:64KB; CPU Speed:40MHz; No. of I/O s:32I/O s; MCU Case RoHS Compliant: Yes
Datasheet
Description
MCU, 32BIT, 40MHZ, QFN-32; Product Range:EFR32 Family EFR32FG Series Microcontrollers; Architecture:ARM Cortex-M4; MCU Core Size:32bit; Program Memory Size:512KB; RAM Memory Size:64KB; CPU Speed:40MHz; No. of I/O s:32I/O s; MCU Case RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mcu, 32Bit, 40Mhz, Qfn-32; Product Range Silicon Labs - 07AH3843 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 40Mhz, Qfn-32; Product Range Silicon Labs
07AH3843
Mcu, 32Bit, 40Mhz, Qfn-32; Product Range Silicon Labs 07AH3843
MCU, 32BIT, 40MHZ, QFN-32; Product Range:EFR32 Family EFR32FG Series Microcontrollers; Architecture:ARM Cortex-M4; MCU Core Size:32bit; Program Memory Size:512KB; RAM Memory Size:64KB; CPU Speed:40MHz; No. of I/O s:32I/O s; MCU Case RoHS Compliant: Yes

MCU, 32BIT, 40MHZ, QFN-32; Product Range:EFR32 Family EFR32FG Series Microcontrollers; Architecture:ARM Cortex-M4; MCU Core Size:32bit; Program Memory Size:512KB; RAM Memory Size:64KB; CPU Speed:40MHz; No. of I/O s:32I/O s; MCU Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Microcontrollers (MCU)
Product Number 07AH3843
Product Name Mcu, 32Bit, 40Mhz, Qfn-32; Product Range Silicon Labs
Data Bus 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Microcontrollers - C165LF3VHABXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers
CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers