Silicon Labs RF Transceiver ICs EFR32BG27C230F768IM40-BR

Description
IC RF TXRX+MCU 802.15.4 40QFN
Request a Quote Datasheet
Description
IC RF TXRX+MCU 802.15.4 40QFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 336-EFR32BG27C230F768IM40-BRTR-ND - DigiKey
Thief River Falls, MN, United States
IC RF TXRX+MCU 802.15.4 40QFN

IC RF TXRX+MCU 802.15.4 40QFN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 336-EFR32BG27C230F768IM40-BRTR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Bluetooth; ZigBee
Interface USART
Operating Frequency 2400 MHz
Data Rate 2000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

CC2560 Bluetooth Controller - CC2560ARVMT - Texas Instruments
Specs
Technology Bluetooth
Features RoHS
Supply Voltage Other; 4.8
View Details
2 suppliers
RF Transceiver ICs - 2312-QPG6105SRTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; Wi-Fi / WiMAX / Wi-Mesh; ZigBee
Data Rate 2000 kbps
View Details
RF Receivers - 863-SI47907A2GE1GMRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 108 MHz
View Details
Monopulse Comparators RFM005040 - RFM005040 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 4000 MHz
View Details