BG26 3200K FLASH 512K RAM BGA136
| DigiKey | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | 336-EFR32BG26B511F3200IL136-BRTR-ND |
| Product Name | RF Transceiver ICs |
| Device Type | Transceiver |
| Technology | Bluetooth |
| Interface | USART |
| Data Rate | 2000 kbps |