Silicon Labs RF Transceiver ICs EFR32BG22E224F512IM40-CR

Description
BG QFN40 76.8 MHZ 2.4G 6DBM 512K
Request a Quote Datasheet
Description
BG QFN40 76.8 MHZ 2.4G 6DBM 512K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 336-EFR32BG22E224F512IM40-CRTR-ND - DigiKey
Thief River Falls, MN, United States
BG QFN40 76.8 MHZ 2.4G 6DBM 512K

BG QFN40 76.8 MHZ 2.4G 6DBM 512K

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 336-EFR32BG22E224F512IM40-CRTR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Interface USART
Data Rate 1000 kbps
Bias Current 3.6 to 4.4 mA
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 2672995P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
10.75 - 12.75 Ku-Band Quad 4x1 Tx/Rx Beamformer IC - AWMF-0247 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 10700 to 12750 MHz
View Details
RF Transceiver ICs - NRF2401AG-ND - DigiKey
Nordic Semiconductor ASA
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 1000 kbps
View Details
2 suppliers
RF Switches - AS186-302LF - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Technology CDMA; GSM; GSM, ISM, PCS, WCDMA
Supply Voltage Other; 3V, 5V
Operating Frequency ? to 4000 MHz
View Details
2 suppliers