Silicon Labs RF Transceiver ICs EFR32BG22C224F512GN32-CR

Description
IC RF TxRx + MCU Bluetooth Bluetooth v5.2 2.4GHz ~ 2.4835GHz 32-XFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU Bluetooth Bluetooth v5.2 2.4GHz ~ 2.4835GHz 32-XFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 336-EFR32BG22C224F512GN32-CRTR-ND - DigiKey
Thief River Falls, MN, United States
IC RF TxRx + MCU Bluetooth Bluetooth v5.2 2.4GHz ~ 2.4835GHz 32-XFQFN Exposed Pad

IC RF TxRx + MCU Bluetooth Bluetooth v5.2 2.4GHz ~ 2.4835GHz 32-XFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 336-EFR32BG22C224F512GN32-CRTR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Bluetooth
Interface USART
Operating Frequency 2400 to 2484 MHz
Data Rate 2000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI32176-B-FM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 42-WFQFN Exposed Pad
View Details
RF Transceiver ICs - 2312-QPG6105TR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; Wi-Fi / WiMAX / Wi-Mesh; ZigBee
Data Rate 2000 kbps
View Details
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 0.1342 MHz
Operating Temperature -30 to 60 C (-22 to 140 F)
View Details
Monopulse Comparators RFM180400 - RFM180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details