Silicon Labs Mcu, 32Bit, 40Mhz, Qfn-48; Product Range Silicon Labs EFR32BG1B232F256GM48-C0

Description
MCU, 32BIT, 40MHZ, QFN-48; Product Range:EFR32 Family EFR32BG Series Microcontrollers; Architecture:ARM Cortex-M4; MCU Core Size:32bit; Program Memory Size:256KB; RAM Memory Size:32KB; CPU Speed:40MHz; No. of I/O s:31I/O s; MCU Case RoHS Compliant: Yes
Description
MCU, 32BIT, 40MHZ, QFN-48; Product Range:EFR32 Family EFR32BG Series Microcontrollers; Architecture:ARM Cortex-M4; MCU Core Size:32bit; Program Memory Size:256KB; RAM Memory Size:32KB; CPU Speed:40MHz; No. of I/O s:31I/O s; MCU Case RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The EFR32BG1 microcontroller from Silicon Labs features a 32-bit ARM Cortex-M4 core operating at a maximum frequency of 40 MHz. It includes 256 kB of flash memory and 32 kB of RAM, making it suitable for a variety of applications, particularly in low-power wireless communication. The device supports both 2.4 GHz and Sub-GHz radio operation, with a maximum transmit power of 19 dBm at 2.4 GHz and 20 dBm at Sub-GHz frequencies. This microcontroller is designed for energy efficiency, with low current consumption rates, including 8.7 mA in receive mode at 1 Mbps and 2.2 OºA in deep sleep mode. It offers a robust set of peripherals, including a 12-channel Peripheral Reflex System, multiple timers, and a variety of serial interfaces. The device is packaged in a QFN-48 format and operates within a temperature range of -40 °C to +125 °C, making it suitable for industrial and consumer applications. Engineers looking for a versatile, low-power microcontroller for IoT devices, health and wellness applications, or home automation may find the EFR32BG1 to be a fitting choice.

Datasheet Summary
Powered by GS/AI

The EFR32BG1 microcontroller from Silicon Labs features a 32-bit ARM Cortex-M4 core operating at a maximum frequency of 40 MHz. It includes 256 kB of flash memory and 32 kB of RAM, making it suitable for a variety of applications, particularly in low-power wireless communication. The device supports both 2.4 GHz and Sub-GHz radio operation, with a maximum transmit power of 19 dBm at 2.4 GHz and 20 dBm at Sub-GHz frequencies. This microcontroller is designed for energy efficiency, with low current consumption rates, including 8.7 mA in receive mode at 1 Mbps and 2.2 OºA in deep sleep mode. It offers a robust set of peripherals, including a 12-channel Peripheral Reflex System, multiple timers, and a variety of serial interfaces. The device is packaged in a QFN-48 format and operates within a temperature range of -40 °C to +125 °C, making it suitable for industrial and consumer applications. Engineers looking for a versatile, low-power microcontroller for IoT devices, health and wellness applications, or home automation may find the EFR32BG1 to be a fitting choice.

Suppliers

Company
Product
Description
Supplier Links
Mcu, 32Bit, 40Mhz, Qfn-48; Product Range Silicon Labs - 74AC9470 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 40Mhz, Qfn-48; Product Range Silicon Labs
74AC9470
Mcu, 32Bit, 40Mhz, Qfn-48; Product Range Silicon Labs 74AC9470
MCU, 32BIT, 40MHZ, QFN-48; Product Range:EFR32 Family EFR32BG Series Microcontrollers; Architecture:ARM Cortex-M4; MCU Core Size:32bit; Program Memory Size:256KB; RAM Memory Size:32KB; CPU Speed:40MHz; No. of I/O s:31I/O s; MCU Case RoHS Compliant: Yes

MCU, 32BIT, 40MHZ, QFN-48; Product Range:EFR32 Family EFR32BG Series Microcontrollers; Architecture:ARM Cortex-M4; MCU Core Size:32bit; Program Memory Size:256KB; RAM Memory Size:32KB; CPU Speed:40MHz; No. of I/O s:31I/O s; MCU Case RoHS Compliant: Yes

Supplier's Site Datasheet
RF and Wireless - RF Transceiver ICs - EFR32BG1B232F256GM48-C0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
EFR32BG1B232F256GM48-C0
RF and Wireless - RF Transceiver ICs EFR32BG1B232F256GM48-C0
IC RF TXRX+MCU BLUETOOTH 48VFQFN

IC RF TXRX+MCU BLUETOOTH 48VFQFN

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 74AC9470 EFR32BG1B232F256GM48-C0
Product Name Mcu, 32Bit, 40Mhz, Qfn-48; Product Range Silicon Labs RF and Wireless - RF Transceiver ICs
Data Bus 32 Bit
Clock Speed 40 MHz
RAM 32 KB
I/O Ports 31
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Microcontrollers - ACE1001MT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details