Silicon Labs Mcu, 32Bit, Arm Cortex-M3, Qfn-48; Product Range Silicon Labs EFR32BG13P733F512GM48-B

Description
MCU, 32BIT, ARM CORTEX-M3, QFN-48; Product Range:EFR32 Family EFR32BG Series Microcontrollers; Architecture:ARM Cortex-M4; Program Memory Size:512KB; RAM Memory Size:64KB; CPU Speed:40MHz; No. of I/O s:28I/O s; MCU Case Style:QFN; RoHS Compliant: Yes
Datasheet
Description
MCU, 32BIT, ARM CORTEX-M3, QFN-48; Product Range:EFR32 Family EFR32BG Series Microcontrollers; Architecture:ARM Cortex-M4; Program Memory Size:512KB; RAM Memory Size:64KB; CPU Speed:40MHz; No. of I/O s:28I/O s; MCU Case Style:QFN; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mcu, 32Bit, Arm Cortex-M3, Qfn-48; Product Range Silicon Labs - 17AC5344 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Arm Cortex-M3, Qfn-48; Product Range Silicon Labs
17AC5344
Mcu, 32Bit, Arm Cortex-M3, Qfn-48; Product Range Silicon Labs 17AC5344
MCU, 32BIT, ARM CORTEX-M3, QFN-48; Product Range:EFR32 Family EFR32BG Series Microcontrollers; Architecture:ARM Cortex-M4; Program Memory Size:512KB; RAM Memory Size:64KB; CPU Speed:40MHz; No. of I/O s:28I/O s; MCU Case Style:QFN; RoHS Compliant: Yes

MCU, 32BIT, ARM CORTEX-M3, QFN-48; Product Range:EFR32 Family EFR32BG Series Microcontrollers; Architecture:ARM Cortex-M4; Program Memory Size:512KB; RAM Memory Size:64KB; CPU Speed:40MHz; No. of I/O s:28I/O s; MCU Case Style:QFN; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Microcontrollers (MCU)
Product Number 17AC5344
Product Name Mcu, 32Bit, Arm Cortex-M3, Qfn-48; Product Range Silicon Labs
Data Bus 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Automotive VQFN Embedded Microcontroller MCU - 879-CC2541F256TRHARQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 1581958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - ACE1502EMT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details