Silicon Labs RF Transceiver ICs EFR32BG13P732F512GM48-DR

Description
IC RF TXRX+MCU BLE 48QFN
Request a Quote Datasheet
Description
IC RF TXRX+MCU BLE 48QFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 336-EFR32BG13P732F512GM48-DRDKR-ND - DigiKey
Thief River Falls, MN, United States
IC RF TXRX+MCU BLE 48QFN

IC RF TXRX+MCU BLE 48QFN

Buy Now Datasheet
RF Transceiver ICs - 336-EFR32BG13P732F512GM48-DRTR-ND - DigiKey
Thief River Falls, MN, United States
IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz ~ 2.4835GHz 48-VFQFN Exposed Pad

IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz ~ 2.4835GHz 48-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - 336-EFR32BG13P732F512GM48-DRCT-ND - DigiKey
Thief River Falls, MN, United States
IC RF TXRX+MCU BLE 48QFN

IC RF TXRX+MCU BLE 48QFN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 336-EFR32BG13P732F512GM48-DRDKR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Bluetooth
Interface USART
Operating Frequency 2400 to 2484 MHz
Data Rate 2000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - 336-5404-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 64 to 108 MHz
Bias Current 130 mA
View Details
RF Receivers - 2312-QPB9015TR7TR-ND - DigiKey
Specs
Device Type Receiver
Operating Frequency 45 to 1218 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Transmitters - CC115LRTKR - ODG (Origin Data Global)
Specs
Device Type Transmitter
Supply Voltage Other; 1.8V ~ 3.6V
Data Rate 600 kbps
View Details
KBMPS240725 - KBMPS240725 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2400 to 7250 MHz
View Details