Silicon Labs Mcu, 32Bit, 40Mhz, Qfn-48; Product Range Silicon Labs EFR32BG13P732F512GM48-C

Description
MCU, 32BIT, 40MHZ, QFN-48; Product Range:EFR32 Family EFR32BG Series Microcontrollers; Architecture:ARM Cortex-M4; MCU Core Size:32bit; Program Memory Size:512KB; RAM Memory Size:64KB; CPU Speed:40MHz; No. of I/O s:31I/O s; MCU Case RoHS Compliant: Yes
Datasheet
Description
MCU, 32BIT, 40MHZ, QFN-48; Product Range:EFR32 Family EFR32BG Series Microcontrollers; Architecture:ARM Cortex-M4; MCU Core Size:32bit; Program Memory Size:512KB; RAM Memory Size:64KB; CPU Speed:40MHz; No. of I/O s:31I/O s; MCU Case RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mcu, 32Bit, 40Mhz, Qfn-48; Product Range Silicon Labs - 74AC9472 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 40Mhz, Qfn-48; Product Range Silicon Labs
74AC9472
Mcu, 32Bit, 40Mhz, Qfn-48; Product Range Silicon Labs 74AC9472
MCU, 32BIT, 40MHZ, QFN-48; Product Range:EFR32 Family EFR32BG Series Microcontrollers; Architecture:ARM Cortex-M4; MCU Core Size:32bit; Program Memory Size:512KB; RAM Memory Size:64KB; CPU Speed:40MHz; No. of I/O s:31I/O s; MCU Case RoHS Compliant: Yes

MCU, 32BIT, 40MHZ, QFN-48; Product Range:EFR32 Family EFR32BG Series Microcontrollers; Architecture:ARM Cortex-M4; MCU Core Size:32bit; Program Memory Size:512KB; RAM Memory Size:64KB; CPU Speed:40MHz; No. of I/O s:31I/O s; MCU Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Microcontrollers (MCU)
Product Number 74AC9472
Product Name Mcu, 32Bit, 40Mhz, Qfn-48; Product Range Silicon Labs
Data Bus 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - 73S1209F-68IM/F - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details