Silicon Labs Mcu, 32Bit, Arm Cortex-M3, Qfn-48; Product Range Silicon Labs EFR32BG13P732F512GM48-B

Description
MCU, 32BIT, ARM CORTEX-M3, QFN-48; Product Range:EFR32 Family EFR32BG Series Microcontrollers; Architecture:ARM Cortex-M4; Program Memory Size:512KB; RAM Memory Size:64KB; CPU Speed:40MHz; No. of I/O s:31I/O s; MCU Case Style:QFN; RoHS Compliant: Yes
Datasheet
Description
MCU, 32BIT, ARM CORTEX-M3, QFN-48; Product Range:EFR32 Family EFR32BG Series Microcontrollers; Architecture:ARM Cortex-M4; Program Memory Size:512KB; RAM Memory Size:64KB; CPU Speed:40MHz; No. of I/O s:31I/O s; MCU Case Style:QFN; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mcu, 32Bit, Arm Cortex-M3, Qfn-48; Product Range Silicon Labs - 17AC5343 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Arm Cortex-M3, Qfn-48; Product Range Silicon Labs
17AC5343
Mcu, 32Bit, Arm Cortex-M3, Qfn-48; Product Range Silicon Labs 17AC5343
MCU, 32BIT, ARM CORTEX-M3, QFN-48; Product Range:EFR32 Family EFR32BG Series Microcontrollers; Architecture:ARM Cortex-M4; Program Memory Size:512KB; RAM Memory Size:64KB; CPU Speed:40MHz; No. of I/O s:31I/O s; MCU Case Style:QFN; RoHS Compliant: Yes

MCU, 32BIT, ARM CORTEX-M3, QFN-48; Product Range:EFR32 Family EFR32BG Series Microcontrollers; Architecture:ARM Cortex-M4; Program Memory Size:512KB; RAM Memory Size:64KB; CPU Speed:40MHz; No. of I/O s:31I/O s; MCU Case Style:QFN; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Microcontrollers (MCU)
Product Number 17AC5343
Product Name Mcu, 32Bit, Arm Cortex-M3, Qfn-48; Product Range Silicon Labs
Data Bus 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CL8RMCAKXQMB6 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
RF and Wireless - RF Transceiver ICs - CC1110F16RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Application Specific Microcontrollers - 9517A-4DM/B - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
3 suppliers